Werbel Microwave LLC Power Splitters/Combiners WM6PD-2-18-S

Description
WM6PD-2-18-S is a wideband 6-way in-line power splitter covering the continuous bandwidth of 2 to 18 GHz in an aluminum enclosure measuring 6.00 x 4.00 x 0.38 inches. The device is RoHS compliant. The product has been in regular production since 2016. This is a “true” six-way split meaning it is not an eight way with two of the ports terminated. This unique circuit provides lower insertion loss, saving a nominal 1.25dB and presents a more compact design, versus an 8-way with two ports terminated. As such, this method allows for higher power handling capacity and less heat dissipation within the system operation. The unique product covers S, C, X and Ku bands all in one package. Our unique design, which is assembled and tested in the USA. Purchase direct via DigiKey Marketplace.
Request a Quote
Description
WM6PD-2-18-S is a wideband 6-way in-line power splitter covering the continuous bandwidth of 2 to 18 GHz in an aluminum enclosure measuring 6.00 x 4.00 x 0.38 inches. The device is RoHS compliant. The product has been in regular production since 2016. This is a “true” six-way split meaning it is not an eight way with two of the ports terminated. This unique circuit provides lower insertion loss, saving a nominal 1.25dB and presents a more compact design, versus an 8-way with two ports terminated. As such, this method allows for higher power handling capacity and less heat dissipation within the system operation. The unique product covers S, C, X and Ku bands all in one package. Our unique design, which is assembled and tested in the USA. Purchase direct via DigiKey Marketplace.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

WM6PD-2-18-S is a 6-way power divider operating from 2 to 18 GHz with 50-ohm impedance and SMA female connectors. The aluminum enclosure measures 6.00 x 4.00 x 0.38 inches. It features a maximum CW input power of 30 W, return loss of at least 9.5 dB at the input port, insertion loss of 1.4 to 3.4 dB, isolation of 15 to 18 dB, and amplitude and phase balance of up to 1.1 dB and 14 degrees, respectively. The operating temperature range is -55 to +85 °C, and the device is RoHS3 compliant. It is designed for indoor use only.

Datasheet Summary
Powered by GS/AI

WM6PD-2-18-S is a 6-way power divider operating from 2 to 18 GHz with 50-ohm impedance and SMA female connectors. The aluminum enclosure measures 6.00 x 4.00 x 0.38 inches. It features a maximum CW input power of 30 W, return loss of at least 9.5 dB at the input port, insertion loss of 1.4 to 3.4 dB, isolation of 15 to 18 dB, and amplitude and phase balance of up to 1.1 dB and 14 degrees, respectively. The operating temperature range is -55 to +85 °C, and the device is RoHS3 compliant. It is designed for indoor use only.

Suppliers

Company
Product
Description
Supplier Links
Power Splitters/Combiners - WM6PD-2-18-S - Werbel Microwave LLC
East Hanover, NJ, United States
Power Splitters/Combiners
WM6PD-2-18-S
Power Splitters/Combiners WM6PD-2-18-S
WM6PD-2-18-S is a wideband 6-way in-line power splitter covering the continuous bandwidth of 2 to 18 GHz in an aluminum enclosure measuring 6.00 x 4.00 x 0.38 inches. The device is RoHS compliant. The product has been in regular production since 2016. This is a “true” six-way split meaning it is not an eight way with two of the ports terminated. This unique circuit provides lower insertion loss, saving a nominal 1.25dB and presents a more compact design, versus an 8-way with two ports terminated. As such, this method allows for higher power handling capacity and less heat dissipation within the system operation. The unique product covers S, C, X and Ku bands all in one package. Our unique design, which is assembled and tested in the USA. Purchase direct via DigiKey Marketplace.

WM6PD-2-18-S is a wideband 6-way in-line power splitter covering the continuous bandwidth of 2 to 18 GHz in an aluminum enclosure measuring 6.00 x 4.00 x 0.38 inches. The device is RoHS compliant. The product has been in regular production since 2016. This is a “true” six-way split meaning it is not an eight way with two of the ports terminated. This unique circuit provides lower insertion loss, saving a nominal 1.25dB and presents a more compact design, versus an 8-way with two ports terminated. As such, this method allows for higher power handling capacity and less heat dissipation within the system operation. The unique product covers S, C, X and Ku bands all in one package. Our unique design, which is assembled and tested in the USA.

Purchase direct via DigiKey Marketplace.

Supplier's Site Datasheet

Technical Specifications

  Werbel Microwave LLC
Product Category RF Power Dividers and RF Power Combiners
Product Number WM6PD-2-18-S
Product Name Power Splitters/Combiners
0º Power Divider Division: 6-Way; 8-Way
Unlock Full Specs
to access all available technical data

Similar Products

Power Splitters/Combiners - D-4182 - Werbel Microwave LLC
Specs
0º Power Divider Division: 4-Way
Package Type / Form Factor Connectorized Module
Connectors SMA
View Details
Power Splitters/Combiners - WM2PD-18-26.5-S - Werbel Microwave LLC
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized Module
Frequency 18000.00 to 26500.00 MHz
View Details
Microwave Rack Mount Assemblies - WMU-104 - Werbel Microwave LLC
Specs
Category Active
Package Type / Form Factor Rack mount unit
View Details
Microwave Rack Mount Assemblies - WMU-102 - Werbel Microwave LLC
Specs
Category Active
Package Type / Form Factor Rack mount unit
View Details