Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids PDM-45R-16G

Description
Package Type | Connectorized NxM | 1 x 4 Coupling (dB) | -6 Frequency Min (MHz) | 6,000 Frequency Max (MHz) | 26,500 CW Power (W) | 30 Insertion Loss (dB) Max | 2.1 Amplitude Balance (dB) Max | 0.5 Phase Balance (Deg) Max | 10 Isolation (dB) Min | 15 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Description
Package Type | Connectorized NxM | 1 x 4 Coupling (dB) | -6 Frequency Min (MHz) | 6,000 Frequency Max (MHz) | 26,500 CW Power (W) | 30 Insertion Loss (dB) Max | 2.1 Amplitude Balance (dB) Max | 0.5 Phase Balance (Deg) Max | 10 Isolation (dB) Min | 15 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PDM-45R series is a set of 0° power dividers/combiners covering 0.5 to 26.5 GHz with extremely wide instantaneous bandwidth, uniform phase and amplitude balance, and SMA connectors.

Datasheet Summary
Powered by GS/AI

The PDM-45R series is a set of 0° power dividers/combiners covering 0.5 to 26.5 GHz with extremely wide instantaneous bandwidth, uniform phase and amplitude balance, and SMA connectors.

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - PDM-45R-16G - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
PDM-45R-16G
Power Dividers, Combiners, Hybrids PDM-45R-16G
Package Type | Connectorized NxM | 1 x 4 Coupling (dB) | -6 Frequency Min (MHz) | 6,000 Frequency Max (MHz) | 26,500 CW Power (W) | 30 Insertion Loss (dB) Max | 2.1 Amplitude Balance (dB) Max | 0.5 Phase Balance (Deg) Max | 10 Isolation (dB) Min | 15 Environmental Screening | Catalogue, Mil-screened
  • Package Type | Connectorized
  • NxM | 1 x 4
  • Coupling (dB) | -6
  • Frequency Min (MHz) | 6,000
  • Frequency Max (MHz) | 26,500
  • CW Power (W) | 30
  • Insertion Loss (dB) Max | 2.1
  • Amplitude Balance (dB) Max | 0.5
  • Phase Balance (Deg) Max | 10
  • Isolation (dB) Min | 15
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number PDM-45R-16G
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Connectorized; Connectorized
Frequency 6000.00 to 26500.00 MHz
Insertion Loss 2.10 dB
Power 30.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - PDM-241-1.5G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 1250.00 to 1750.00 MHz
Insertion Loss 0.70 dB
View Details
Power Dividers, Combiners, Hybrids - PDML-80-950 SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 900.00 to 1000.00 MHz
Insertion Loss 2.60 dB
View Details
Power Dividers, Combiners, Hybrids - PDP-2N-550 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor PC Mount
Frequency 30.00 to 1000.00 MHz
Insertion Loss 1.00 dB
View Details
Power Dividers, Combiners, Hybrids - HJF-A-500 SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Flatpack; Flatpack
Frequency 5.00 to 1000.00 MHz
Insertion Loss 1.70 dB
View Details