Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids J4-30001

Description
Package Type | Connectorized NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 80 Frequency Max (MHz) | 160 CW Power (W) | 3 Insertion Loss (dB) Max | 0.75 Amplitude Balance (dB) Max | ±0.75 Phase Balance (Deg) Max | 90±3 Isolation (dB) Min | 25 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Description
Package Type | Connectorized NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 80 Frequency Max (MHz) | 160 CW Power (W) | 3 Insertion Loss (dB) Max | 0.75 Amplitude Balance (dB) Max | ±0.75 Phase Balance (Deg) Max | 90±3 Isolation (dB) Min | 25 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The J4-30001 is a quadrature hybrid designed for signal splitting and combining in the 80 to 160 MHz range with 50 Ohm impedance. It offers a minimum isolation of 25 dB, maximum insertion loss of 0.75 dB, maximum VSWR of 1.3:1, phase balance within ±3°, and amplitude balance within ±0.75 dB. The device handles up to 3 Watts of power and operates across a temperature range of -54 to +85°C. It is connectorized and mechanically designed for surface or panel mounting, though exact dimensions are not provided.

Datasheet Summary
Powered by GS/AI

The J4-30001 is a quadrature hybrid designed for signal splitting and combining in the 80 to 160 MHz range with 50 Ohm impedance. It offers a minimum isolation of 25 dB, maximum insertion loss of 0.75 dB, maximum VSWR of 1.3:1, phase balance within ±3°, and amplitude balance within ±0.75 dB. The device handles up to 3 Watts of power and operates across a temperature range of -54 to +85°C. It is connectorized and mechanically designed for surface or panel mounting, though exact dimensions are not provided.

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - J4-30001 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
J4-30001
Power Dividers, Combiners, Hybrids J4-30001
Package Type | Connectorized NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 80 Frequency Max (MHz) | 160 CW Power (W) | 3 Insertion Loss (dB) Max | 0.75 Amplitude Balance (dB) Max | ±0.75 Phase Balance (Deg) Max | 90±3 Isolation (dB) Min | 25 Environmental Screening | Catalogue, Mil-screened
  • Package Type | Connectorized
  • NxM | 2 x 2
  • Coupling (dB) | -3
  • Frequency Min (MHz) | 80
  • Frequency Max (MHz) | 160
  • CW Power (W) | 3
  • Insertion Loss (dB) Max | 0.75
  • Amplitude Balance (dB) Max | ±0.75
  • Phase Balance (Deg) Max | 90±3
  • Isolation (dB) Min | 25
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number J4-30001
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Connectorized; Connectorized
Frequency 80.00 to 160.00 MHz
Insertion Loss 0.75 dB
Power 3.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - PDM-21-4G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 3800.00 to 4200.00 MHz
Insertion Loss 0.35 dB
View Details
Power Dividers, Combiners, Hybrids - QHF-2A-10 SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Flatpack; Flatpack
Frequency 9.50 to 10.50 MHz
Insertion Loss 0.30 dB
View Details
Power Dividers, Combiners, Hybrids - QHF-2-.134GM - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Flatpack; Flatpack
Frequency 116.00 to 152.00 MHz
Insertion Loss 0.25 dB
View Details
Power Dividers, Combiners, Hybrids - QHDZ-2H-0.48G - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Surface Mount; Surface Mount
Frequency 435.00 to 524.00 MHz
Insertion Loss 0.25 dB
View Details