5o.com 8 Way Power Divider 5o342601590

Description
Band Reject Frequency Range 5MHz to 18GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Band Reject Frequency Range 5MHz to 18GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

8-way power divider for wireless communication, radar, and satellite systems, operating from 136 MHz to 960 MHz with 18 dB minimum isolation and 1.35 maximum VSWR. Available in SMA or N female connectors, it handles 50 W splitter power and 2 W combiner power, with a 50 Ω impedance, operating temperature range of -40 to +85 ℃, and dimensions of 260 × 159 × 21 mm. Includes a one-year standard warranty.

Datasheet Summary
Powered by GS/AI

8-way power divider for wireless communication, radar, and satellite systems, operating from 136 MHz to 960 MHz with 18 dB minimum isolation and 1.35 maximum VSWR. Available in SMA or N female connectors, it handles 50 W splitter power and 2 W combiner power, with a 50 Ω impedance, operating temperature range of -40 to +85 ℃, and dimensions of 260 × 159 × 21 mm. Includes a one-year standard warranty.

Suppliers

Company
Product
Description
Supplier Links
8 Way Power Divider - 5o342601590 - 5o.com
Guangdong, China
8 Way Power Divider
5o342601590
8 Way Power Divider 5o342601590
Band Reject Frequency Range 5MHz to 18GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Band Reject Frequency Range 5MHz to 18GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Power Dividers and RF Power Combiners
Product Number 5o342601590
Product Name 8 Way Power Divider
Connectors SMA; Type N; SMA, N
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency 136.00 to 960.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Rx Splitter - 5o8471U1 - 5o.com
Specs
0º Power Divider Division: 8-Way
Connectors Type N; N
Operating Temperature -30 to 75 C (-22 to 167 F)
View Details
Tx & Rx Multicoupler - 5o2T8R452UB22 - 5o.com
Specs
0º Power Divider Division: 2-Way; 8-Way
Frequency 350000.00 to 520000.00 MHz
Insertion Loss 5.50 dB
View Details
3 Way Power Divider - 5o3237660 - 5o.com
Specs
Connectors SMA; SMA
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency 2000.00 to 8000.00 MHz
View Details
4 Way Power Divider - 5o33120710 - 5o.com
Specs
Connectors SMA; Type N; SMA, N
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency 698.00 to 2700.00 MHz
View Details