The HLM-2000-TX is a loop-powered 4-20 mA toxic gas transmitter using electrochemical sensors to monitor ppm-level toxic gases and oxygen concentration. It features compact integral electronics, operates on 12-30 VDC, and is certified explosion-proof for CSA Class 1, Div 1, Groups B, C, D hazardous locations. The unit is rated for operating temperatures from -40°C to +40°C depending on the target gas and humidity levels of 15-95% RH. Duct kits, splash guards, and remote sensor accessories are available for installation flexibility.
The HLM 2000-TX gas transmitter is a 4-20 mA loop powered transmitter for monitoring toxic gases at ppm concentrations and oxygen levels in %. The sensing elements are gas selective electrochemical technology. The electronics are mounted directly at the sensor for ease of calibration and maintenance.
• explosion proof to CSA Standards
• compact integral electronics
• a variety of target gases available
The analog output, proportional to the calibration range of the target gas, can be interfaced to your own control system or can be supplied with the Arjay 4200-IG, EC-Gold Dual, or PG-2000 control panels.
| Arjay Engineering | |
|---|---|
| Product Category | Gas Instruments |
| Product Number | HLM-2000-TX |
| Product Name | Toxic Gas Transmitter |
| Measurement Type | %Volume; Trace |
| Application | Ambient Air Monitoring |
| Gas Types | Toxic; Combustible; NH3; (0-100ppm); CO; (0-500ppm); Cl2; (0-10ppm); HCl; (0-10ppm); H2S; (0-100ppm); NO; (0-100ppm); NO2; (0-20pm); O2; (0-30%); SO2; (0-50ppm) |
| Electrical Outputs | Current |
| Features | Hazardous Environment |