Thomas & Betts Limited Rigid/EMT Conduit Strap CI1304

Description
1-HOLE, SNAP-ON TYPE GALVANIZED STEEL MATERIAL EMT CONDUIT USED ON CSA APPROVAL 1000 STANDARD PACKAGE 1/2 INCH TRADE SIZE 1/4 INCH HOLE/BOLT SIZE EMT MAXIMUM DIAMETER 0.71 INCH CI MODEL
Datasheet
Description
1-HOLE, SNAP-ON TYPE GALVANIZED STEEL MATERIAL EMT CONDUIT USED ON CSA APPROVAL 1000 STANDARD PACKAGE 1/2 INCH TRADE SIZE 1/4 INCH HOLE/BOLT SIZE EMT MAXIMUM DIAMETER 0.71 INCH CI MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Strap - CI1304 - Thomas & Betts Limited
Dorval, Quebec, Canada
Rigid/EMT Conduit Strap
CI1304
Rigid/EMT Conduit Strap CI1304
1-HOLE, SNAP-ON TYPE GALVANIZED STEEL MATERIAL EMT CONDUIT USED ON CSA APPROVAL 1000 STANDARD PACKAGE 1/2 INCH TRADE SIZE 1/4 INCH HOLE/BOLT SIZE EMT MAXIMUM DIAMETER 0.71 INCH CI MODEL
  • 1-HOLE, SNAP-ON TYPE
  • GALVANIZED STEEL MATERIAL
  • EMT CONDUIT USED ON
  • CSA APPROVAL
  • 1000 STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • 1/4 INCH HOLE/BOLT SIZE
  • EMT MAXIMUM DIAMETER 0.71 INCH
  • CI MODEL
Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Limited
Product Category Pipe Hangers and Conduit Hangers
Product Number CI1304
Product Name Rigid/EMT Conduit Strap
Support Type Pipe Strap
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 1971515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Features Lined
Pipe Size 0.87 inch (22.00 mm)
View Details
Sway Brace Type 27 - 27 29 19 - Lisega SE
Specs
Hanger Type Split Ring Hanger
Material of Construction Steel
Maximum Load ? to 562 lbs (? to 255 kg)
View Details
Conduit Carrier - 67744 - Minerallac Company
Minerallac Company
Specs
Material of Construction Foam
Pipe Size 1.00 inch (25.40 mm)
View Details
Rigid/EMT Conduit Strap - CI1504 - Thomas & Betts Limited
Thomas & Betts Limited
Specs
Support Type Pipe Strap
View Details