Minerallac Company Conduit Hanger C3B

Description
CONDUIT HANGER WITH BOLT AND NUT TYPE STEEL MATERIAL 0.87 INCH L X 1.75 INCH W X 2.95 INCH H SIZE ZINC PLATED FINISH BOLT-ON INSTALLATION UL APPROVAL 1/4 INCH MOUNTING HOLE SIZE 80 LB LOAD CAPACITY 1-1/4 INCH RIGID/IMC, 1-1/2 INCH EMT CONDUIT TYPE NUMBER OF HOLES 3 NUMBER OF MOUNTING HOLES 1 INCLUDES NUT AND BOLT
Datasheet
Description
CONDUIT HANGER WITH BOLT AND NUT TYPE STEEL MATERIAL 0.87 INCH L X 1.75 INCH W X 2.95 INCH H SIZE ZINC PLATED FINISH BOLT-ON INSTALLATION UL APPROVAL 1/4 INCH MOUNTING HOLE SIZE 80 LB LOAD CAPACITY 1-1/4 INCH RIGID/IMC, 1-1/2 INCH EMT CONDUIT TYPE NUMBER OF HOLES 3 NUMBER OF MOUNTING HOLES 1 INCLUDES NUT AND BOLT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Hanger - C3B - Minerallac Company
Hampshire, IL, USA
Conduit Hanger
C3B
Conduit Hanger C3B
CONDUIT HANGER WITH BOLT AND NUT TYPE STEEL MATERIAL 0.87 INCH L X 1.75 INCH W X 2.95 INCH H SIZE ZINC PLATED FINISH BOLT-ON INSTALLATION UL APPROVAL 1/4 INCH MOUNTING HOLE SIZE 80 LB LOAD CAPACITY 1-1/4 INCH RIGID/IMC, 1-1/2 INCH EMT CONDUIT TYPE NUMBER OF HOLES 3 NUMBER OF MOUNTING HOLES 1 INCLUDES NUT AND BOLT
  • CONDUIT HANGER WITH BOLT AND NUT TYPE
  • STEEL MATERIAL
  • 0.87 INCH L X 1.75 INCH W X 2.95 INCH H SIZE
  • ZINC PLATED FINISH
  • BOLT-ON INSTALLATION
  • UL APPROVAL
  • 1/4 INCH MOUNTING HOLE SIZE
  • 80 LB LOAD CAPACITY
  • 1-1/4 INCH RIGID/IMC, 1-1/2 INCH EMT CONDUIT TYPE
  • NUMBER OF HOLES 3
  • NUMBER OF MOUNTING HOLES 1
  • INCLUDES NUT AND BOLT
Datasheet

Technical Specifications

  Minerallac Company
Product Category Pipe Hangers and Conduit Hangers
Product Number C3B
Product Name Conduit Hanger
Support Type Conduit Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2654902 - RS Components, Ltd.
RS Components, Ltd.
Specs
Support Type Hinged pipe clip
Material of Construction Stainless steel
Pipe Size 3.00 inch (76.20 mm)
View Details
Conduit Hanger - 2SB - Minerallac Company
Minerallac Company
Specs
Support Type Conduit Hanger
Material of Construction Steel
Maximum Load 60 lbs (27.21 kg)
View Details
Pipe Clamp - P1113 EG - Atkore International
Atkore International
Specs
Support Type Pipe Clamp
Maximum Load 600 lbs (272 kg)
Pipe Size 1.00 inch (25.40 mm)
View Details
Horizontal Clamp Type 42 - 42 02 .. - Lisega SE
Specs
Hanger Type Clevis Hanger (optional feature); Split Ring Hanger (optional feature)
Support Type Pipe Clamp
Material of Construction Carbon Steel
View Details