Bridgeport Fittings, Inc. Conduit Hanger 2170

Description
CONDUIT HANGER WITH BOLT AND NUT TYPE STEEL MATERIAL 1-1/4 INCH D X 4-7/8 INCH H SIZE ZINC ELECTROPLATED FINISH UL (CANADA AND US), CSA APPROVAL 25 STANDARD PACKAGE #7 TRADE SIZE 3 INCH RIGID/EMT CONDUIT TYPE ROHS COMPLIANT APPLICATION TO SECURE CONDUIT TO THREADED ROD, INSULATOR SUPPORT/DIRECTLY TO MOUNTING SURFACE
Datasheet
Description
CONDUIT HANGER WITH BOLT AND NUT TYPE STEEL MATERIAL 1-1/4 INCH D X 4-7/8 INCH H SIZE ZINC ELECTROPLATED FINISH UL (CANADA AND US), CSA APPROVAL 25 STANDARD PACKAGE #7 TRADE SIZE 3 INCH RIGID/EMT CONDUIT TYPE ROHS COMPLIANT APPLICATION TO SECURE CONDUIT TO THREADED ROD, INSULATOR SUPPORT/DIRECTLY TO MOUNTING SURFACE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Hanger - 2170 - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Conduit Hanger
2170
Conduit Hanger 2170
CONDUIT HANGER WITH BOLT AND NUT TYPE STEEL MATERIAL 1-1/4 INCH D X 4-7/8 INCH H SIZE ZINC ELECTROPLATED FINISH UL (CANADA AND US), CSA APPROVAL 25 STANDARD PACKAGE #7 TRADE SIZE 3 INCH RIGID/EMT CONDUIT TYPE ROHS COMPLIANT APPLICATION TO SECURE CONDUIT TO THREADED ROD, INSULATOR SUPPORT/DIRECTLY TO MOUNTING SURFACE
  • CONDUIT HANGER WITH BOLT AND NUT TYPE
  • STEEL MATERIAL
  • 1-1/4 INCH D X 4-7/8 INCH H SIZE
  • ZINC ELECTROPLATED FINISH
  • UL (CANADA AND US), CSA APPROVAL
  • 25 STANDARD PACKAGE
  • #7 TRADE SIZE
  • 3 INCH RIGID/EMT CONDUIT TYPE
  • ROHS COMPLIANT
  • APPLICATION TO SECURE CONDUIT TO THREADED ROD, INSULATOR SUPPORT/DIRECTLY TO MOUNTING SURFACE
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 2170
Product Name Conduit Hanger
Support Type Conduit Hanger
Unlock Full Specs
to access all available technical data

Similar Products

PVC Coated 'U' Bolt Pipe Strap - AUS-PC Series - RAWELT S.A. de C.V.
Specs
Support Type Pipe Strap
Material of Construction Galvanized Steel
Features Coated
View Details
Pipe Clamp - P1120 EG - Atkore International
Atkore International
Specs
Support Type Pipe Clamp
Maximum Load 1000 lbs (454 kg)
Pipe Size 3.50 inch (88.90 mm)
View Details
Conduit Hanger - CD2.5BSS - Pentair, Inc.
Specs
Maximum Load 200 lbs (90.7 kg)
View Details