Minerallac Company Conduit Carrier 67754

Description
PISTON TYPE FOAM MATERIAL 3 INCH CONDUIT SIZE CABLE TYPE PULL LINES APPLICATION CAN BE USED WITH ALL KENA-LINE AND TOUGHLINE PULL LINES, CAN BE USED WITH MOST OTHER LINES ON THE MARKET TODAY PACKAGE QUANTITY 1
Datasheet
Description
PISTON TYPE FOAM MATERIAL 3 INCH CONDUIT SIZE CABLE TYPE PULL LINES APPLICATION CAN BE USED WITH ALL KENA-LINE AND TOUGHLINE PULL LINES, CAN BE USED WITH MOST OTHER LINES ON THE MARKET TODAY PACKAGE QUANTITY 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Carrier - 67754 - Minerallac Company
Hampshire, IL, USA
Conduit Carrier
67754
Conduit Carrier 67754
PISTON TYPE FOAM MATERIAL 3 INCH CONDUIT SIZE CABLE TYPE PULL LINES APPLICATION CAN BE USED WITH ALL KENA-LINE AND TOUGHLINE PULL LINES, CAN BE USED WITH MOST OTHER LINES ON THE MARKET TODAY PACKAGE QUANTITY 1
  • PISTON TYPE
  • FOAM MATERIAL
  • 3 INCH CONDUIT SIZE
  • CABLE TYPE PULL LINES
  • APPLICATION CAN BE USED WITH ALL KENA-LINE AND TOUGHLINE PULL LINES, CAN BE USED WITH MOST OTHER LINES ON THE MARKET TODAY
  • PACKAGE QUANTITY 1
Datasheet

Technical Specifications

  Minerallac Company
Product Category Pipe Hangers and Conduit Hangers
Product Number 67754
Product Name Conduit Carrier
Material of Construction Foam
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.2646 lbs (0.1200 kg)
View Details
Conduit To Rod Clamp - BGC-1-75S - ILSCO Corporation
Specs
Support Type Pipe Clamp; Conduit To Rod Clamp
Material of Construction COPPER STRAP, ZINC PLATED SCREW
Features UL Listed
View Details
Spring Support Type 29 - 29 83 18 - Lisega SE
Specs
Support Type Spring Support
Material of Construction Steel
Maximum Load ? to 17895 lbs (? to 8116 kg)
View Details
Conduit Hanger - 4 - Minerallac Company
Minerallac Company
Specs
Support Type Conduit Hanger
Material of Construction 304 Stainless Steel
Maximum Load 80 lbs (36.28 kg)
View Details