O-Z/Gedney U Bolt - Non Metric U-400SG

Description
ROUND BEND TYPE STEEL MATERIAL MECHANICALLY GALVANIZED FINISH 4-5/8 INCH INSIDE WIDTH 1-3/4 INCH THREAD LENGTH 3/8 INCH NOMINAL DIAMETER 16 TPI 5 INCH CENTER DISTANCE TRADE SIZE 4 INCH LENGTH FROM GUIDING END TO BOLT END 6-1/4 INCH INCLUDES (2) HEX NUT USED ON RIGID CONDUIT/IMC/EMT U MODEL
Datasheet
Description
ROUND BEND TYPE STEEL MATERIAL MECHANICALLY GALVANIZED FINISH 4-5/8 INCH INSIDE WIDTH 1-3/4 INCH THREAD LENGTH 3/8 INCH NOMINAL DIAMETER 16 TPI 5 INCH CENTER DISTANCE TRADE SIZE 4 INCH LENGTH FROM GUIDING END TO BOLT END 6-1/4 INCH INCLUDES (2) HEX NUT USED ON RIGID CONDUIT/IMC/EMT U MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
U Bolt - Non Metric - U-400SG - O-Z/Gedney
St. Louis, MO, USA
U Bolt - Non Metric
U-400SG
U Bolt - Non Metric U-400SG
ROUND BEND TYPE STEEL MATERIAL MECHANICALLY GALVANIZED FINISH 4-5/8 INCH INSIDE WIDTH 1-3/4 INCH THREAD LENGTH 3/8 INCH NOMINAL DIAMETER 16 TPI 5 INCH CENTER DISTANCE TRADE SIZE 4 INCH LENGTH FROM GUIDING END TO BOLT END 6-1/4 INCH INCLUDES (2) HEX NUT USED ON RIGID CONDUIT/IMC/EMT U MODEL
  • ROUND BEND TYPE
  • STEEL MATERIAL
  • MECHANICALLY GALVANIZED FINISH
  • 4-5/8 INCH INSIDE WIDTH
  • 1-3/4 INCH THREAD LENGTH
  • 3/8 INCH NOMINAL DIAMETER
  • 16 TPI
  • 5 INCH CENTER DISTANCE
  • TRADE SIZE 4 INCH
  • LENGTH FROM GUIDING END TO BOLT END 6-1/4 INCH
  • INCLUDES (2) HEX NUT
  • USED ON RIGID CONDUIT/IMC/EMT
  • U MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Pipe Hangers and Conduit Hangers
Product Number U-400SG
Product Name U Bolt - Non Metric
Material of Construction Steel
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 1971587 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Features Lined
Pipe Size 2.52 inch (64.00 mm)
View Details
Nonmetallic Cable Racks - Multi-Mount Cable Support Arm - Underground Devices
Specs
Support Type Pipe Support; Support Arm
Maximum Load 200 to 350 lbs (90.7 to 159 kg)
View Details
U Bolt - Non Metric - U-350SG - O-Z/Gedney
Specs
Material of Construction Steel
Pipe Size 4.12 inch (104.77 mm)
View Details