Takachi Electronics Enclosure Co., Ltd. IP67 Portable Case WC Series

Description
Waterproof portable plastic case made of double shot injection molded TPE grip and ABS body. IP67 waterproof and does not allow water to enter even if dropped into water. TPE side grip provides not only a comfortable grip, but also protects from drop impact. Suitable to be used as a remote controller, wireless network device, IoT sensor, GPS, RFID tag, and so on. Available in 6 different sizes and 4 different compartment types : CR2450/CR2477x1, CR2032x1, AAAx2, and no battery compartment type. Battery contacts are included with the CR2032 type. CR2032 battery contacts can be used by mounting them on the PCB. Protection class : IP67 Operating temperature : -10°C ~ +50°C Recommended torque : WC72・WC90 : 0.06 ~ 0.08N・m・WC105 : 0.13 ~ 0.15N・m
Request a Quote Datasheet
Description
Waterproof portable plastic case made of double shot injection molded TPE grip and ABS body. IP67 waterproof and does not allow water to enter even if dropped into water. TPE side grip provides not only a comfortable grip, but also protects from drop impact. Suitable to be used as a remote controller, wireless network device, IoT sensor, GPS, RFID tag, and so on. Available in 6 different sizes and 4 different compartment types : CR2450/CR2477x1, CR2032x1, AAAx2, and no battery compartment type. Battery contacts are included with the CR2032 type. CR2032 battery contacts can be used by mounting them on the PCB. Protection class : IP67 Operating temperature : -10°C ~ +50°C Recommended torque : WC72・WC90 : 0.06 ~ 0.08N・m・WC105 : 0.13 ~ 0.15N・m
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IP67 Portable Case - WC Series - Takachi Electronics Enclosure Co., Ltd.
Kawaguchi - Shi, Saitama, Japan
IP67 Portable Case
WC Series
IP67 Portable Case WC Series
Waterproof portable plastic case made of double shot injection molded TPE grip and ABS body. IP67 waterproof and does not allow water to enter even if dropped into water. TPE side grip provides not only a comfortable grip, but also protects from drop impact. Suitable to be used as a remote controller, wireless network device, IoT sensor, GPS, RFID tag, and so on. Available in 6 different sizes and 4 different compartment types : CR2450/CR2477x1, CR2032x1, AAAx2, and no battery compartment type. Battery contacts are included with the CR2032 type. CR2032 battery contacts can be used by mounting them on the PCB. Protection class : IP67 Operating temperature : -10°C ~ +50°C Recommended torque : WC72・WC90 : 0.06 ~ 0.08N・m・WC105 : 0.13 ~ 0.15N・m

Waterproof portable plastic case made of double shot injection molded TPE grip and ABS body.
IP67 waterproof and does not allow water to enter even if dropped into water.
TPE side grip provides not only a comfortable grip, but also protects from drop impact.
Suitable to be used as a remote controller, wireless network device, IoT sensor, GPS, RFID tag, and so on.
Available in 6 different sizes and 4 different compartment types : CR2450/CR2477x1, CR2032x1, AAAx2, and no battery compartment type.
Battery contacts are included with the CR2032 type.
CR2032 battery contacts can be used by mounting them on the PCB.
Protection class : IP67
Operating temperature : -10°C ~ +50°C
Recommended torque : WC72・WC90 : 0.06 ~ 0.08N・m・WC105 : 0.13 ~ 0.15N・m

Supplier's Site Datasheet

Technical Specifications

  Takachi Electronics Enclosure Co., Ltd.
Product Category NEMA and IP Enclosures
Product Number WC Series
Product Name IP67 Portable Case
Length 2.83 to 4.13 inch (72 to 105 mm)
Width 1.69 to 1.99 inch (43 to 50.5 mm)
Depth 0.6102 to 1.11 inch (15.5 to 28.2 mm)
Shape Rectangular
Material ABS
Unlock Full Specs
to access all available technical data

Similar Products

IP65 Latch-Hinged ABS Plastic Box - BCAP Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Length 4.72 to 32.68 inch (120 to 830 mm)
Width 3.54 to 24.8 inch (90 to 630 mm)
Depth 2.76 to 11.22 inch (70 to 285 mm)
View Details
Enclosure, Multipurpose, Asa, White/grey; Enclosure Type Takachi - 38AC2580 - Newark, An Avnet Company
Specs
Length 1.18 inch (30 mm)
Width 5.12 inch (130 mm)
Depth 6.89 inch (175 mm)
View Details
IP67 Polycarbonate Enclosure With Metric Knockouts - SPCM Series - Takachi Electronics Enclosure Co., Ltd.
Specs
Length 3.94 to 9.84 inch (100 to 250 mm)
Width 2.95 to 6.89 inch (75 to 175 mm)
Depth 2.36 to 5.91 inch (60 to 150 mm)
View Details
Enclosure, Heat Sink, Aluminium, Silver; Enclosure Type Takachi - 38AC3506 - Newark, An Avnet Company
Specs
Length 1.73 inch (44 mm)
Width 12.99 inch (330 mm)
Depth 12.99 inch (330 mm)
View Details