METCASE Ergonomic Aluminum Instrument Enclosures Unidesk

Description
Sloping front terminal enclosures For desktop and wall mounted applications Very robust design in three sizes Two standard colors light grey or black Optional IP 54 protection class (VDE tested) Pre-assembled aluminum case body Flat rear panel for connectors, switches, power inlets etc. Self-adhesive gaskets for front and base panels (IP 54 models) Stainless steel M3 Torx® T10 and MS M3 Posidrive fixings supplied Four non-slip rubber feet included Accessory front panel is recessed for a membrane keypad Pre-punched PCB fixing points in base For IP 54 protection accessory PCB pillars are required Accessory wall mounting kit.
Request a Quote Datasheet
Description
Sloping front terminal enclosures For desktop and wall mounted applications Very robust design in three sizes Two standard colors light grey or black Optional IP 54 protection class (VDE tested) Pre-assembled aluminum case body Flat rear panel for connectors, switches, power inlets etc. Self-adhesive gaskets for front and base panels (IP 54 models) Stainless steel M3 Torx® T10 and MS M3 Posidrive fixings supplied Four non-slip rubber feet included Accessory front panel is recessed for a membrane keypad Pre-punched PCB fixing points in base For IP 54 protection accessory PCB pillars are required Accessory wall mounting kit.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ergonomic Aluminum Instrument Enclosures - Unidesk - METCASE
Bridgeville, PA, USA
Ergonomic Aluminum Instrument Enclosures
Unidesk
Ergonomic Aluminum Instrument Enclosures Unidesk
Sloping front terminal enclosures For desktop and wall mounted applications Very robust design in three sizes Two standard colors light grey or black Optional IP 54 protection class (VDE tested) Pre-assembled aluminum case body Flat rear panel for connectors, switches, power inlets etc. Self-adhesive gaskets for front and base panels (IP 54 models) Stainless steel M3 Torx® T10 and MS M3 Posidrive fixings supplied Four non-slip rubber feet included Accessory front panel is recessed for a membrane keypad Pre-punched PCB fixing points in base For IP 54 protection accessory PCB pillars are required Accessory wall mounting kit.

Sloping front terminal enclosures

  • For desktop and wall mounted applications
  • Very robust design in three sizes
  • Two standard colors light grey or black
  • Optional IP 54 protection class (VDE tested)
  • Pre-assembled aluminum case body
  • Flat rear panel for connectors, switches, power inlets etc.
  • Self-adhesive gaskets for front and base panels (IP 54 models)
  • Stainless steel M3 Torx® T10 and MS M3 Posidrive fixings supplied
  • Four non-slip rubber feet included
  • Accessory front panel is recessed for a membrane keypad
  • Pre-punched PCB fixing points in base
  • For IP 54 protection accessory PCB pillars are required
  • Accessory wall mounting kit.
Supplier's Site Datasheet

Technical Specifications

  METCASE
Product Category Industrial Enclosures
Product Number Unidesk
Product Name Ergonomic Aluminum Instrument Enclosures
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular
Length 4.01 inch (102 mm)
Width 7.87 to 15.74 inch (200 to 400 mm)
Depth 7.87 inch (200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

10.5
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 6.13 to 11.37 inch (156 to 289 mm)
View Details
Wall Mount Aluminum Enclosures - Datamet - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular; Square
Length 9.84 to 15.74 inch (250 to 400 mm)
View Details
Bespoke Metal Enclosures -  - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures; Rack Enclosures
Shape Rectangular (optional feature); Square (optional feature)
Material Aluminum
View Details
19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 3.47 inch (88.14 mm)
View Details