RS Components, Ltd.
Wall Boxes
1833511
Description
Service Box 500X500X300
Request a Quote
Email Supplier
Description
Service Box 500X500X300
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
1833511 |
|
Product Name
|
Wall Boxes |
|
Type
|
Junction Box
|
|
Width
|
19.69 inch (500 mm)
|
|
Depth
|
11.81 inch (300 mm)
|
|
Material
|
Galvanised steel
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Junction Box
Length
5.51 inch (140 mm)
Width
8.5 inch (216 mm)
View Details
Type
Junction Box
Shape
Rectangular
Length
2.95 inch (75 mm)
View Details
Length
6.3 inch (160 mm)
Width
3.94 inch (100 mm)
Depth
6.3 inch (160 mm)
View Details
Type
Junction Box
Width
5.22 inch (132 mm)
Depth
10.08 inch (256 mm)
View Details