5 Position Mini PL SPEC Pak® cable gland (PM52) is a sealing component for discrete wires with an outer diameter of 2.6 to 3.6 mm, designed for use with female plug and panel-mount shells to maintain IP68 environmental sealing. It is made of EPDM material, black in color, and rated for operation from -20 to 105°C with UL 94 V-0 flammability compliance. Each gland accommodates up to five wires and requires use with the SK6-021M05 or SK7-021M05 shell series to achieve rated protection. Minimum order quantity is 25.
5 Position Mini PL SPEC Pak® 5 Hole Cable Gland (PM52)
| Anderson Power Products | |
|---|---|
| Product Category | Sealing Glands |
| Product Number | PS5T24-4X |
| Product Name | 5 Position Mini PL SPEC Pak ® Cable Gland (PM52) |
| Application | Cable & Wire |