Shenzhen Milvent Technology Co., Limited Mutiple Holes and Flat Hole Nylon Cable Gland MIV-MHCABLEGLAND

Description
Mutiple Holes & Flat Hole Nylon Cable Gland Product details Thread:Metric, PG, G(PF) Material:UL approved nylon PA66 ( Flammability UL 94 V-2) for A, C, E, F parts .( Accept to make flammability UL 94V-0). EPDM rubber for B, D parts (Also accept to make supper rubber: resist high temperature, resist strong acid/alkali,etc) Protection degree:IP68-10 Wording temperature:-40℃-100 ℃ in static state, or instantaneous heat resistance up to 120℃; -20℃-80℃ in dynamic state,or instantaneous heat resistance up to 100℃. Features:The claws and seals of excellent design, sealing nut have a click sound and re-open, can hold cable firmly and have a wider cable range. Resistant to salt water, weak acid, alcohol,oil, grease and common solvency. Colors:Black, gray, and other colors available upon request.
Request a Quote
Description
Mutiple Holes & Flat Hole Nylon Cable Gland Product details Thread:Metric, PG, G(PF) Material:UL approved nylon PA66 ( Flammability UL 94 V-2) for A, C, E, F parts .( Accept to make flammability UL 94V-0). EPDM rubber for B, D parts (Also accept to make supper rubber: resist high temperature, resist strong acid/alkali,etc) Protection degree:IP68-10 Wording temperature:-40℃-100 ℃ in static state, or instantaneous heat resistance up to 120℃; -20℃-80℃ in dynamic state,or instantaneous heat resistance up to 100℃. Features:The claws and seals of excellent design, sealing nut have a click sound and re-open, can hold cable firmly and have a wider cable range. Resistant to salt water, weak acid, alcohol,oil, grease and common solvency. Colors:Black, gray, and other colors available upon request.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Mutiple Holes and Flat Hole Nylon Cable Gland - MIV-MHCABLEGLAND - Shenzhen Milvent Technology Co., Limited
Futian,Shenzhen, China
Mutiple Holes and Flat Hole Nylon Cable Gland
MIV-MHCABLEGLAND
Mutiple Holes and Flat Hole Nylon Cable Gland MIV-MHCABLEGLAND
Mutiple Holes & Flat Hole Nylon Cable Gland Product details Thread:Metric, PG, G(PF) Material:UL approved nylon PA66 ( Flammability UL 94 V-2) for A, C, E, F parts .( Accept to make flammability UL 94V-0). EPDM rubber for B, D parts (Also accept to make supper rubber: resist high temperature, resist strong acid/alkali,etc) Protection degree:IP68-10 Wording temperature:-40℃-100 ℃ in static state, or instantaneous heat resistance up to 120℃; -20℃-80℃ in dynamic state,or instantaneous heat resistance up to 100℃. Features:The claws and seals of excellent design, sealing nut have a click sound and re-open, can hold cable firmly and have a wider cable range. Resistant to salt water, weak acid, alcohol,oil, grease and common solvency. Colors:Black, gray, and other colors available upon request.

Mutiple Holes & Flat Hole Nylon Cable Gland

  • Product details

Thread:Metric, PG, G(PF)

Material:UL approved nylon PA66 ( Flammability UL 94 V-2) for A, C, E, F parts .( Accept to make flammability UL 94V-0).

EPDM rubber for B, D parts (Also accept to make supper rubber: resist high temperature, resist strong acid/alkali,etc)

Protection degree:IP68-10

Wording temperature:-40℃-100℃ in static state, or instantaneous heat resistance up to 120℃; -20℃-80℃ in dynamic state,or instantaneous heat resistance up to 100℃.

Features:The claws and seals of excellent design, sealing nut have a click sound and re-open, can hold cable firmly and have a wider cable range. Resistant to salt water, weak acid, alcohol,oil, grease and common solvency.

Colors:Black, gray, and other colors available upon request.

Supplier's Site

Technical Specifications

  Shenzhen Milvent Technology Co., Limited
Product Category Sealing Glands
Product Number MIV-MHCABLEGLAND
Product Name Mutiple Holes and Flat Hole Nylon Cable Gland
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Ventilation Bending Cable Gland -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
View Details
Ventilation Bending Cable Gland - MIV-CA12(BENDING) - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Polyester (PET / PBT)
Opening Diameter 1.5 inch (38.1 mm)
View Details
M16x1.5 Ventilation Cable Gland (5-10) - MIV-CA16AB - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Polyester (PET / PBT)
Opening Diameter 1.5 inch (38.1 mm)
View Details
Double sealed armoured cable gland - MIV-DSACABLE GLAND - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Brass
View Details