SCHURTER Inc SKD house connection box 400A, DIN2 SKD 400A_new

Description
Description Housing thermoplast Difficult to burn Impact resistant Unique Selling Proposition Side door opening Banding interchangeable, suitable for plumbing Characteristics Protection 2-piece, transparent and sealable N-connector for TN-C to TN-S N-connector separating Piece self-opening when loosening the screw Shift cover with voltage test possibility
Request a Quote
Description
Description Housing thermoplast Difficult to burn Impact resistant Unique Selling Proposition Side door opening Banding interchangeable, suitable for plumbing Characteristics Protection 2-piece, transparent and sealable N-connector for TN-C to TN-S N-connector separating Piece self-opening when loosening the screw Shift cover with voltage test possibility
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SKD 400A is a heavy-current house connection box rated for 400 A at 500 VAC, with a rated impulse withstand voltage of 6 kV and a short-circuit current rating of 50 kA at 500 VAC. It features a 2-piece, transparent, sealable thermoplastic housing with IP54 protection and operates within an ambient temperature range of -25 °C to +40 °C. Terminals support NH-fuse links and M12 screw terminals for cable lugs, with a neutral disconnector and earth connection. The unit complies with CE, UKCA, and REACH regulations and is designed for TN-C to TN-S conversion. Its dimensions and mounting style are fixed by the variants SKD 400A E-KL, BZ, and M12, all meeting the same electrical ratings.

Datasheet Summary
Powered by GS/AI

The SKD 400A is a heavy-current house connection box rated for 400 A at 500 VAC, with a rated impulse withstand voltage of 6 kV and a short-circuit current rating of 50 kA at 500 VAC. It features a 2-piece, transparent, sealable thermoplastic housing with IP54 protection and operates within an ambient temperature range of -25 °C to +40 °C. Terminals support NH-fuse links and M12 screw terminals for cable lugs, with a neutral disconnector and earth connection. The unit complies with CE, UKCA, and REACH regulations and is designed for TN-C to TN-S conversion. Its dimensions and mounting style are fixed by the variants SKD 400A E-KL, BZ, and M12, all meeting the same electrical ratings.

Suppliers

Company
Product
Description
Supplier Links
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Santa Rosa, CA, United States
SKD house connection box 400A, DIN2
SKD 400A_new
SKD house connection box 400A, DIN2 SKD 400A_new
Description Housing thermoplast Difficult to burn Impact resistant Unique Selling Proposition Side door opening Banding interchangeable, suitable for plumbing Characteristics Protection 2-piece, transparent and sealable N-connector for TN-C to TN-S N-connector separating Piece self-opening when loosening the screw Shift cover with voltage test possibility

Description

  • Housing thermoplast
  • Difficult to burn
  • Impact resistant

Unique Selling Proposition

  • Side door opening
  • Banding interchangeable, suitable for plumbing

Characteristics

  • Protection 2-piece, transparent and sealable
  • N-connector for TN-C to TN-S
  • N-connector separating Piece self-opening when loosening the screw
  • Shift cover with voltage test possibility
Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category Industrial Enclosures
Product Number SKD 400A_new
Product Name SKD house connection box 400A, DIN2
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details