Takachi Electronics Enclosure Co., Ltd. Enclosure, Ip40, Removable End Panels, Flame Resistant Ul94-V0, Instrument, 40 Mm, 200 Mm, 200 Mm Rohs Compliant Takachi PF20-4-20D

Description
Enclosure, IP40, Removable End Panels, Flame Resistant UL94-V0, Instrument, 40 mm, 200 mm, 200 mm RoHS Compliant: Yes
Datasheet
Description
Enclosure, IP40, Removable End Panels, Flame Resistant UL94-V0, Instrument, 40 mm, 200 mm, 200 mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Ip40, Removable End Panels, Flame Resistant Ul94-V0, Instrument, 40 Mm, 200 Mm, 200 Mm Rohs Compliant Takachi - 49Y7446 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Ip40, Removable End Panels, Flame Resistant Ul94-V0, Instrument, 40 Mm, 200 Mm, 200 Mm Rohs Compliant Takachi
49Y7446
Enclosure, Ip40, Removable End Panels, Flame Resistant Ul94-V0, Instrument, 40 Mm, 200 Mm, 200 Mm Rohs Compliant Takachi 49Y7446
Enclosure, IP40, Removable End Panels, Flame Resistant UL94-V0, Instrument, 40 mm, 200 mm, 200 mm RoHS Compliant: Yes

Enclosure, IP40, Removable End Panels, Flame Resistant UL94-V0, Instrument, 40 mm, 200 mm, 200 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 49Y7446
Product Name Enclosure, Ip40, Removable End Panels, Flame Resistant Ul94-V0, Instrument, 40 Mm, 200 Mm, 200 Mm Rohs Compliant Takachi
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

DE8BC Flameproof enclosure - flameproof-enclosures-stainless-steel - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details