Laurel Electronics LLC Model IPC DPM Splashproof Cover IPC

Description
Features Meets NEMA 12 (IP52) when hinged door is snapped in place. Meets NEMA 4X (IP67) when door is clamped by an M3 locking screw. Fits all 1/8 DIN Laureates and most other 1/8 DIN instruments. Utilizes existing 1/8 DIN cutout -- no extra panel holes required. Made of high-impact polycarbonate. Hinged door for easy access to instrument. Low cost. Model IPC DPM Splashproof Cover is a rugged, impact resistant, clear lens that fits over a 1/8 DIN instrument to make it dust and water proof from the front of the panel. Sealing meets NEMA 12 (IP52) standards for water splash and dust protection when the hinged door is simply snapped in place. Sealing meets NEMA 4 (IP67) standards for hose-directed water when the hinged door is further clamped down with a provided M3 x 10 mm screw. Model IPC fits all Laurel 1/8 DIN instruments as well as 1/8 DIN instruments by other manufacturers, provided that instrument dimensions in front of the panel do not exceed 48 x 97 x 28 mm (1.89" x 3.82" x 1.10"). Model IPC can be purchased as an add-on option for new instruments, or be fitted to existing installations. The IPC assembly comes with a black base (or mounting frame) and a clear door with a cam hinge. The hinge is captive when the base and meter are installed, and allows the door to be opened for easy access to the meter for programming or setpoint adjustment. The base and clear door each come with an integral gasket for a watertight and dust-tight fit. No loose gaskets need to be installed. The clear door is latched to the base by a locking tab when the door is snapped shut. A more secure lock which withstands hose directed water is achieved by locking down the tab with an included M3 hex screw and nut. The nut is held on all sides in a hexagonal cavity in the backside of the black base. Model IPC is easy to install. It utilizes the existing 1/8 DIN panel cutout (45 x 92 mm). No new panel holes are required. The black base can be oriented so that the clear door opens to the right or left. Box2 wall-mount enclosure with IPC DPM splash-proof cover Suitable for 1/8 DIN instruments up to 160 mm deep. Dimensioned IPC drawings
Request a Quote
Description
Features Meets NEMA 12 (IP52) when hinged door is snapped in place. Meets NEMA 4X (IP67) when door is clamped by an M3 locking screw. Fits all 1/8 DIN Laureates and most other 1/8 DIN instruments. Utilizes existing 1/8 DIN cutout -- no extra panel holes required. Made of high-impact polycarbonate. Hinged door for easy access to instrument. Low cost. Model IPC DPM Splashproof Cover is a rugged, impact resistant, clear lens that fits over a 1/8 DIN instrument to make it dust and water proof from the front of the panel. Sealing meets NEMA 12 (IP52) standards for water splash and dust protection when the hinged door is simply snapped in place. Sealing meets NEMA 4 (IP67) standards for hose-directed water when the hinged door is further clamped down with a provided M3 x 10 mm screw. Model IPC fits all Laurel 1/8 DIN instruments as well as 1/8 DIN instruments by other manufacturers, provided that instrument dimensions in front of the panel do not exceed 48 x 97 x 28 mm (1.89" x 3.82" x 1.10"). Model IPC can be purchased as an add-on option for new instruments, or be fitted to existing installations. The IPC assembly comes with a black base (or mounting frame) and a clear door with a cam hinge. The hinge is captive when the base and meter are installed, and allows the door to be opened for easy access to the meter for programming or setpoint adjustment. The base and clear door each come with an integral gasket for a watertight and dust-tight fit. No loose gaskets need to be installed. The clear door is latched to the base by a locking tab when the door is snapped shut. A more secure lock which withstands hose directed water is achieved by locking down the tab with an included M3 hex screw and nut. The nut is held on all sides in a hexagonal cavity in the backside of the black base. Model IPC is easy to install. It utilizes the existing 1/8 DIN panel cutout (45 x 92 mm). No new panel holes are required. The black base can be oriented so that the clear door opens to the right or left. Box2 wall-mount enclosure with IPC DPM splash-proof cover Suitable for 1/8 DIN instruments up to 160 mm deep. Dimensioned IPC drawings
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Costa Mesa, CA, United States
Model IPC DPM Splashproof Cover
IPC
Model IPC DPM Splashproof Cover IPC
Features Meets NEMA 12 (IP52) when hinged door is snapped in place. Meets NEMA 4X (IP67) when door is clamped by an M3 locking screw. Fits all 1/8 DIN Laureates and most other 1/8 DIN instruments. Utilizes existing 1/8 DIN cutout -- no extra panel holes required. Made of high-impact polycarbonate. Hinged door for easy access to instrument. Low cost. Model IPC DPM Splashproof Cover is a rugged, impact resistant, clear lens that fits over a 1/8 DIN instrument to make it dust and water proof from the front of the panel. Sealing meets NEMA 12 (IP52) standards for water splash and dust protection when the hinged door is simply snapped in place. Sealing meets NEMA 4 (IP67) standards for hose-directed water when the hinged door is further clamped down with a provided M3 x 10 mm screw. Model IPC fits all Laurel 1/8 DIN instruments as well as 1/8 DIN instruments by other manufacturers, provided that instrument dimensions in front of the panel do not exceed 48 x 97 x 28 mm (1.89" x 3.82" x 1.10"). Model IPC can be purchased as an add-on option for new instruments, or be fitted to existing installations. The IPC assembly comes with a black base (or mounting frame) and a clear door with a cam hinge. The hinge is captive when the base and meter are installed, and allows the door to be opened for easy access to the meter for programming or setpoint adjustment. The base and clear door each come with an integral gasket for a watertight and dust-tight fit. No loose gaskets need to be installed. The clear door is latched to the base by a locking tab when the door is snapped shut. A more secure lock which withstands hose directed water is achieved by locking down the tab with an included M3 hex screw and nut. The nut is held on all sides in a hexagonal cavity in the backside of the black base. Model IPC is easy to install. It utilizes the existing 1/8 DIN panel cutout (45 x 92 mm). No new panel holes are required. The black base can be oriented so that the clear door opens to the right or left. Box2 wall-mount enclosure with IPC DPM splash-proof cover Suitable for 1/8 DIN instruments up to 160 mm deep. Dimensioned IPC drawings

Features

  • Meets NEMA 12 (IP52) when hinged door is snapped in place.
  • Meets NEMA 4X (IP67) when door is clamped by an M3 locking screw.
  • Fits all 1/8 DIN Laureates and most other 1/8 DIN instruments.
  • Utilizes existing 1/8 DIN cutout -- no extra panel holes required.
  • Made of high-impact polycarbonate.
  • Hinged door for easy access to instrument.
  • Low cost.

Model IPC DPM Splashproof Cover is a rugged, impact resistant, clear lens that fits over a 1/8 DIN instrument to make it dust and water proof from the front of the panel. Sealing meets NEMA 12 (IP52) standards for water splash and dust protection when the hinged door is simply snapped in place. Sealing meets NEMA 4 (IP67) standards for hose-directed water when the hinged door is further clamped down with a provided M3 x 10 mm screw.

Model IPC fits all Laurel 1/8 DIN instruments as well as 1/8 DIN instruments by other manufacturers, provided that instrument dimensions in front of the panel do not exceed 48 x 97 x 28 mm (1.89" x 3.82" x 1.10"). Model IPC can be purchased as an add-on option for new instruments, or be fitted to existing installations.

The IPC assembly comes with a black base (or mounting frame) and a clear door with a cam hinge. The hinge is captive when the base and meter are installed, and allows the door to be opened for easy access to the meter for programming or setpoint adjustment. The base and clear door each come with an integral gasket for a watertight and dust-tight fit. No loose gaskets need to be installed.

The clear door is latched to the base by a locking tab when the door is snapped shut. A more secure lock which withstands hose directed water is achieved by locking down the tab with an included M3 hex screw and nut. The nut is held on all sides in a hexagonal cavity in the backside of the black base.

Model IPC is easy to install. It utilizes the existing 1/8 DIN panel cutout (45 x 92 mm). No new panel holes are required. The black base can be oriented so that the clear door opens to the right or left.

Box2 wall-mount enclosure with IPC DPM splash-proof cover
Suitable for 1/8 DIN instruments up to 160 mm deep. Dimensioned IPC drawings

Supplier's Site

Technical Specifications

  Laurel Electronics LLC
Product Category Industrial Enclosures
Product Number IPC
Product Name Model IPC DPM Splashproof Cover
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details