Tecna Marposs Leak Masters are calibrated tools for verifying test system efficiency by simulating known leak rates at specified pressures. Each unit features a male Staubli RBE03 fitting and is available in multiple pressure and leak-rate combinations. They are calibrated under standard reference conditions of 0 °C and 1013 mbar in accordance with DIN 1343, with traceable certification compliant with ISO 9001. Leak Masters require clean, dry, oil-free air filtered to 5 microns, compliant with ISO 8573-1 [1:2:1], and must be handled carefully and stored in their protective case. Calibration accuracy is within ±5% of nominal leak rate.
DESCRIPTION
To answer to all the quality control needs, the Leak Masters are the ideal operational tools to periodically check the efficiency of the testing systems in a quick and easy way.
PERFORMANCE
At a given pressure, a leak master guarantees a given leak flow rate.
By inserting the leak master in the test circuit, you can easily check both the testing equipment and the mechanical connections to the tested product.
Leak Masters have a convenient Staubli® connection and are available in a wide range of values.
BENEFITS
| Marposs Corp | |
|---|---|
| Product Category | Calibration Instruments |
| Product Number | LEAK MASTER |
| Product Name | Calibrated Leak Master |