ABB Measurement & Analytics In Situ Flow Verification System CalMaster2

Description
The CalMaster2 suite comprises 2 elements (CalMaster IRIS and CheckMaster). CalMaster IRIS (Intelligent Recognition Information System) is used to verify in situ mains and battery-powered flowmeter systems. CheckMaster is a field validation device that checks whether a metering system has been installed correctly and is functioning properly. Both devices are stand-alone, battery-powered with IP65-protection and can be used where a PC or laptop is not available or suitable. Up to 100 tests can be stored before data needs to be downloaded. Data Current, frequency and pulse input, 0 to 25 mA output LCD illuminated display, 4 lines, 20 characters Rugged and robust housings, IP65 protection Stand-alone, powered by 12 V DC internal battery Ability to print a verification certificate and conformance report +/– 1 % accuracy on Fingerprinted sensors and ability to download Fingerprint files from website
Request a Quote
Description
The CalMaster2 suite comprises 2 elements (CalMaster IRIS and CheckMaster). CalMaster IRIS (Intelligent Recognition Information System) is used to verify in situ mains and battery-powered flowmeter systems. CheckMaster is a field validation device that checks whether a metering system has been installed correctly and is functioning properly. Both devices are stand-alone, battery-powered with IP65-protection and can be used where a PC or laptop is not available or suitable. Up to 100 tests can be stored before data needs to be downloaded. Data Current, frequency and pulse input, 0 to 25 mA output LCD illuminated display, 4 lines, 20 characters Rugged and robust housings, IP65 protection Stand-alone, powered by 12 V DC internal battery Ability to print a verification certificate and conformance report +/– 1 % accuracy on Fingerprinted sensors and ability to download Fingerprint files from website
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
In Situ Flow Verification System - CalMaster2 - ABB Measurement & Analytics
Zurich, Switzerland
In Situ Flow Verification System
CalMaster2
In Situ Flow Verification System CalMaster2
The CalMaster2 suite comprises 2 elements (CalMaster IRIS and CheckMaster). CalMaster IRIS (Intelligent Recognition Information System) is used to verify in situ mains and battery-powered flowmeter systems. CheckMaster is a field validation device that checks whether a metering system has been installed correctly and is functioning properly. Both devices are stand-alone, battery-powered with IP65-protection and can be used where a PC or laptop is not available or suitable. Up to 100 tests can be stored before data needs to be downloaded. Data Current, frequency and pulse input, 0 to 25 mA output LCD illuminated display, 4 lines, 20 characters Rugged and robust housings, IP65 protection Stand-alone, powered by 12 V DC internal battery Ability to print a verification certificate and conformance report +/– 1 % accuracy on Fingerprinted sensors and ability to download Fingerprint files from website

The CalMaster2 suite comprises 2 elements (CalMaster IRIS and CheckMaster). CalMaster IRIS (Intelligent Recognition Information System) is used to verify in situ mains and battery-powered flowmeter systems. CheckMaster is a field validation device that checks whether a metering system has been installed correctly and is functioning properly. Both devices are stand-alone, battery-powered with IP65-protection and can be used where a PC or laptop is not available or suitable. Up to 100 tests can be stored before data needs to be downloaded.

Data

  • Current, frequency and pulse input, 0 to 25 mA output
  • LCD illuminated display, 4 lines, 20 characters
  • Rugged and robust housings, IP65 protection
  • Stand-alone, powered by 12 V DC internal battery
  • Ability to print a verification certificate and conformance report
  • +/– 1 % accuracy on Fingerprinted sensors and ability to download Fingerprint files from website
Supplier's Site

Technical Specifications

  ABB Measurement & Analytics
Product Category Calibration Instruments
Product Number CalMaster2
Product Name In Situ Flow Verification System
Calibrator Style Fixed; Battery Powered
DC Current Range 0.0 to ? amps
Environmental Properties Flow
Unlock Full Specs
to access all available technical data