The Calibration system Basic is a standardized vacuum calibration system designed for manual operation, compliant with ISO/TS 3567, and featuring DakkS-certified reference gauges. It operates within a measurement range of 1 × 10⁻´ to 1 × 10³ hPa with an ultimate pressure below 1 × 10⁻· hPa and a nitrogen pumping speed of 67 l/s. The system includes a backing pump with a pumping speed of 0.9 m³/h at 50 Hz, consumes 230 VA, and operates on 115/230 V AC (50/60 Hz). It is constructed from stainless steel with a glass bead-blasted finish, weighs approximately 22.1 kg, and connects via a DN 16 ISO-KF inlet flange with multiple gauge ports: two DN 40 ISO-KF, three DN 16 ISO-KF, two DN 25 ISO-KF, or six DN 40 ISO-KF. The manual actuator uses a 3 m cable.
Flexible: Individual flange connections to fit customer requirements, DakkS-certified reference gauges Proven: Compliant with requirements of ISO/TS 3567 User-friendly: Easy operation by hand and via integrated control unit
| Pfeiffer Vacuum, Inc. | |
|---|---|
| Product Category | Calibration Instruments |
| Product Number | Calibration system Basic |
| Product Name | Standardized calibration system |
| Environmental Properties | Pressure / Vacuum |