RS Components, Ltd. 5003521

Description
Motor-driven timer relay. 0.15 s → 30 h, delayed response. 6 switchable time ranges, configurable via front panel. Time lapse display. Front panel 72 x 72 mm Supply Voltage = 230 V ac Time Range = 0.15 s - 30 h Mode of Operation = Continuous Mounting Type = Panel Mount Number of Timer Functions = Single Number of Contacts = 2 Series = EF7616 Time Increment = Hours, Seconds Power Supply = External Contact Configuration = SPDT
Request a Quote
Description
Motor-driven timer relay. 0.15 s → 30 h, delayed response. 6 switchable time ranges, configurable via front panel. Time lapse display. Front panel 72 x 72 mm Supply Voltage = 230 V ac Time Range = 0.15 s - 30 h Mode of Operation = Continuous Mounting Type = Panel Mount Number of Timer Functions = Single Number of Contacts = 2 Series = EF7616 Time Increment = Hours, Seconds Power Supply = External Contact Configuration = SPDT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 5003521 - RS Components, Ltd.
Corby, Northants, United Kingdom
Motor-driven timer relay. 0.15 s → 30 h, delayed response. 6 switchable time ranges, configurable via front panel. Time lapse display. Front panel 72 x 72 mm Supply Voltage = 230 V ac Time Range = 0.15 s - 30 h Mode of Operation = Continuous Mounting Type = Panel Mount Number of Timer Functions = Single Number of Contacts = 2 Series = EF7616 Time Increment = Hours, Seconds Power Supply = External Contact Configuration = SPDT

Motor-driven timer relay. 0.15 s → 30 h, delayed response. 6 switchable time ranges, configurable via front panel. Time lapse display. Front panel 72 x 72 mm
Supply Voltage = 230 V ac
Time Range = 0.15 s - 30 h
Mode of Operation = Continuous
Mounting Type = Panel Mount
Number of Timer Functions = Single
Number of Contacts = 2
Series = EF7616
Time Increment = Hours, Seconds
Power Supply = External
Contact Configuration = SPDT

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Time Delay Relays
Product Number 5003521
Time Ranges Hours, Seconds
Timer Type Continuous
Function Type Single Function
Minimum 0.1500 seconds
Unlock Full Specs
to access all available technical data

Similar Products

 - 260561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes
Timer Type Off-Delay
Function Type Single Function
View Details
 - 347927 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes
Timer Type ON-Delay
Function Type Single Function
View Details
 - 5362779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Minimum 0.0 seconds
Maximum 2 hours
Pole and Throw Specifications Double Pole, Double Throw (DPDT)
View Details
 - 2171328 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes, Seconds
Timer Type ON-Delay
Function Type Single Function
View Details