RS Components, Ltd. 8184563

Description
Micon 175 Series Asymmetric & Multifunction Timers provide the user with a comprehensive range of timing functions to suit a wide variety of applications. Thanks to the highly versatile Timer voltage range the Micon 175 series can be installed into new and existing applications hassle free 1 C/O contact configuration. Signal & non-signal based modes available. Covers a wide AC & DC Voltage range for added installation flexibility. 0.1 - 100 Hour time range available with a maximum reset time of 200 ms. Relay & power status shown via Tri-Colour LED indication. ON time & OFF time settings can be indipendantly set for further customisation for your application. Low power consumption helps to keep running costs down. IP40 rated enclosure with IP20 rated terminals Multifunction Timer functions include:. Signal ON Delay. Cyclic ON/OFF. Cyclic OFF/ON. Signal OFF Delay. Signal OFF/ON. Accumulative Delay on Signal. Impulse ON/OFF. Leading Edge Impulse. Trailing edge Impulse. Leading Edge Bi-Stable Supply Voltage = 12 - 240 V ac/dc Time Range = 0.1 s - 100 h Mode of Operation = Accumulative Delay On Signal, Cyclic OFF/ON, Cyclic ON/OFF, Impulse ON/OFF, Leading Edge Bi-stable, Leading Edge Impulse, Signal OFF/ON, Signal ON/OFF Delay, Trailing Edge Impulse Mounting Type = DIN Rail Number of Timer Functions = Multi Function Number of Contacts = 1 Time Increment = Hours, Minutes, Seconds Power Supply = External Contact Configuration = SPDT Current Maximum = 6 A
Request a Quote
Description
Micon 175 Series Asymmetric & Multifunction Timers provide the user with a comprehensive range of timing functions to suit a wide variety of applications. Thanks to the highly versatile Timer voltage range the Micon 175 series can be installed into new and existing applications hassle free 1 C/O contact configuration. Signal & non-signal based modes available. Covers a wide AC & DC Voltage range for added installation flexibility. 0.1 - 100 Hour time range available with a maximum reset time of 200 ms. Relay & power status shown via Tri-Colour LED indication. ON time & OFF time settings can be indipendantly set for further customisation for your application. Low power consumption helps to keep running costs down. IP40 rated enclosure with IP20 rated terminals Multifunction Timer functions include:. Signal ON Delay. Cyclic ON/OFF. Cyclic OFF/ON. Signal OFF Delay. Signal OFF/ON. Accumulative Delay on Signal. Impulse ON/OFF. Leading Edge Impulse. Trailing edge Impulse. Leading Edge Bi-Stable Supply Voltage = 12 - 240 V ac/dc Time Range = 0.1 s - 100 h Mode of Operation = Accumulative Delay On Signal, Cyclic OFF/ON, Cyclic ON/OFF, Impulse ON/OFF, Leading Edge Bi-stable, Leading Edge Impulse, Signal OFF/ON, Signal ON/OFF Delay, Trailing Edge Impulse Mounting Type = DIN Rail Number of Timer Functions = Multi Function Number of Contacts = 1 Time Increment = Hours, Minutes, Seconds Power Supply = External Contact Configuration = SPDT Current Maximum = 6 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8184563 - RS Components, Ltd.
Corby, Northants, United Kingdom
Micon 175 Series Asymmetric & Multifunction Timers provide the user with a comprehensive range of timing functions to suit a wide variety of applications. Thanks to the highly versatile Timer voltage range the Micon 175 series can be installed into new and existing applications hassle free 1 C/O contact configuration. Signal & non-signal based modes available. Covers a wide AC & DC Voltage range for added installation flexibility. 0.1 - 100 Hour time range available with a maximum reset time of 200 ms. Relay & power status shown via Tri-Colour LED indication. ON time & OFF time settings can be indipendantly set for further customisation for your application. Low power consumption helps to keep running costs down. IP40 rated enclosure with IP20 rated terminals Multifunction Timer functions include:. Signal ON Delay. Cyclic ON/OFF. Cyclic OFF/ON. Signal OFF Delay. Signal OFF/ON. Accumulative Delay on Signal. Impulse ON/OFF. Leading Edge Impulse. Trailing edge Impulse. Leading Edge Bi-Stable Supply Voltage = 12 - 240 V ac/dc Time Range = 0.1 s - 100 h Mode of Operation = Accumulative Delay On Signal, Cyclic OFF/ON, Cyclic ON/OFF, Impulse ON/OFF, Leading Edge Bi-stable, Leading Edge Impulse, Signal OFF/ON, Signal ON/OFF Delay, Trailing Edge Impulse Mounting Type = DIN Rail Number of Timer Functions = Multi Function Number of Contacts = 1 Time Increment = Hours, Minutes, Seconds Power Supply = External Contact Configuration = SPDT Current Maximum = 6 A

Micon 175 Series Asymmetric & Multifunction Timers provide the user with a comprehensive range of timing functions to suit a wide variety of applications. Thanks to the highly versatile Timer voltage range the Micon 175 series can be installed into new and existing applications hassle free
1 C/O contact configuration. Signal & non-signal based modes available. Covers a wide AC & DC Voltage range for added installation flexibility. 0.1 - 100 Hour time range available with a maximum reset time of 200 ms. Relay & power status shown via Tri-Colour LED indication. ON time & OFF time settings can be indipendantly set for further customisation for your application. Low power consumption helps to keep running costs down. IP40 rated enclosure with IP20 rated terminals
Multifunction Timer functions include:. Signal ON Delay. Cyclic ON/OFF. Cyclic OFF/ON. Signal OFF Delay. Signal OFF/ON. Accumulative Delay on Signal. Impulse ON/OFF. Leading Edge Impulse. Trailing edge Impulse. Leading Edge Bi-Stable
Supply Voltage = 12 - 240 V ac/dc
Time Range = 0.1 s - 100 h
Mode of Operation = Accumulative Delay On Signal, Cyclic OFF/ON, Cyclic ON/OFF, Impulse ON/OFF, Leading Edge Bi-stable, Leading Edge Impulse, Signal OFF/ON, Signal ON/OFF Delay, Trailing Edge Impulse
Mounting Type = DIN Rail
Number of Timer Functions = Multi Function
Number of Contacts = 1
Time Increment = Hours, Minutes, Seconds
Power Supply = External
Contact Configuration = SPDT
Current Maximum = 6 A

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Time Delay Relays
Product Number 8184563
Time Ranges Hours, Minutes, Seconds
Timer Type Off-Delay
Function Type Multi-function
Minimum 0.1000 seconds
Unlock Full Specs
to access all available technical data

Similar Products

 - 1239734 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes, Seconds
Timer Type ON-Delay; Off-Delay
Function Type Multi-function
View Details
 - 349923 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Seconds
Timer Type ON-Delay
Function Type Single Function
View Details
 - 160240 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Milliseconds, Minutes, Seconds
Timer Type ON-Delay; Off-Delay; One-Shot
Function Type Multi-function
View Details
 - 3587077 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes, Seconds
Timer Type Continuous
Function Type Single Function
View Details