RS Components, Ltd. 3081579

Description
Functions- 161, 211, 411, 454, 661, 662. IP65 (Front Face). Timer may be externally started or the start input may be used as a reset. 4 timing ranges. 45 x 45 mm panel cut out Supply Voltage = 12 - 24 V ac/dc Time Range = 0.1 - 999.9 s, 1 - 99:59 h, 1 - 9999 min Mode of Operation = Cycle Time Monitor, Delay Cycle, Delay Pulse, Dependent ON Delay Energise, Interval, ON Delay Deenergise, ON Delay Energise, ON Delay Energise & Interval, Sequence Mounting Type = Panel Mount Number of Timer Functions = Multi Function Number of Contacts = 2 Time Increment = Hours, Minutes, Seconds Power Supply = External Contact Configuration = SPDT, SPNO Maximum Voltage = 26.4 V ac/dc
Request a Quote
Description
Functions- 161, 211, 411, 454, 661, 662. IP65 (Front Face). Timer may be externally started or the start input may be used as a reset. 4 timing ranges. 45 x 45 mm panel cut out Supply Voltage = 12 - 24 V ac/dc Time Range = 0.1 - 999.9 s, 1 - 99:59 h, 1 - 9999 min Mode of Operation = Cycle Time Monitor, Delay Cycle, Delay Pulse, Dependent ON Delay Energise, Interval, ON Delay Deenergise, ON Delay Energise, ON Delay Energise & Interval, Sequence Mounting Type = Panel Mount Number of Timer Functions = Multi Function Number of Contacts = 2 Time Increment = Hours, Minutes, Seconds Power Supply = External Contact Configuration = SPDT, SPNO Maximum Voltage = 26.4 V ac/dc
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 3081579 - RS Components, Ltd.
Corby, Northants, United Kingdom
Functions- 161, 211, 411, 454, 661, 662. IP65 (Front Face). Timer may be externally started or the start input may be used as a reset. 4 timing ranges. 45 x 45 mm panel cut out Supply Voltage = 12 - 24 V ac/dc Time Range = 0.1 - 999.9 s, 1 - 99:59 h, 1 - 9999 min Mode of Operation = Cycle Time Monitor, Delay Cycle, Delay Pulse, Dependent ON Delay Energise, Interval, ON Delay Deenergise, ON Delay Energise, ON Delay Energise & Interval, Sequence Mounting Type = Panel Mount Number of Timer Functions = Multi Function Number of Contacts = 2 Time Increment = Hours, Minutes, Seconds Power Supply = External Contact Configuration = SPDT, SPNO Maximum Voltage = 26.4 V ac/dc

Functions- 161, 211, 411, 454, 661, 662. IP65 (Front Face). Timer may be externally started or the start input may be used as a reset. 4 timing ranges. 45 x 45 mm panel cut out
Supply Voltage = 12 - 24 V ac/dc
Time Range = 0.1 - 999.9 s, 1 - 99:59 h, 1 - 9999 min
Mode of Operation = Cycle Time Monitor, Delay Cycle, Delay Pulse, Dependent ON Delay Energise, Interval, ON Delay Deenergise, ON Delay Energise, ON Delay Energise & Interval, Sequence
Mounting Type = Panel Mount
Number of Timer Functions = Multi Function
Number of Contacts = 2
Time Increment = Hours, Minutes, Seconds
Power Supply = External
Contact Configuration = SPDT, SPNO
Maximum Voltage = 26.4 V ac/dc

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Time Delay Relays
Product Number 3081579
Time Ranges Hours, Minutes, Seconds
Timer Type ON-Delay; Interval
Function Type Multi-function
Minimum 0.1000 seconds
Unlock Full Specs
to access all available technical data

Similar Products

 - 221092 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes, Seconds
Timer Type Off-Delay
Function Type Single Function
View Details
 - 3586939 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes, Seconds
Timer Type Continuous
Function Type Single Function
View Details
 - 1232800 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes, Seconds
Timer Type Multi Function
Function Type Multi-function
View Details
 - 8086620 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes, Seconds
Timer Type One-Shot
Function Type Single Function
View Details