RS Components, Ltd. 7596640

Description
Single pole. 22.5 mm wide. Eight time scales from 0.05s → 10 days. High input/output isolation. Wide supply range 24 → 240 Vac/dc. 35 mm rail (EN 60715) mount. Blade + cross - both flat blade and cross head screw drivers can be used to adjust the range and function selectors, the timing trimmer, and to disengage the rail mounting clip. Multi-voltage versions with PWM clever technology Supply Voltage = 24 - 240 V ac/dc Time Range = 0.05-10 d, 0.05-10 h, 0.05-10 min, 0.05-10 s Mode of Operation = Interval Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 1 Time Increment = Days, Hours, Minutes, Seconds Power Supply = External Contact Configuration = SPDT Current Maximum = 16 A
Request a Quote
Description
Single pole. 22.5 mm wide. Eight time scales from 0.05s → 10 days. High input/output isolation. Wide supply range 24 → 240 Vac/dc. 35 mm rail (EN 60715) mount. Blade + cross - both flat blade and cross head screw drivers can be used to adjust the range and function selectors, the timing trimmer, and to disengage the rail mounting clip. Multi-voltage versions with PWM clever technology Supply Voltage = 24 - 240 V ac/dc Time Range = 0.05-10 d, 0.05-10 h, 0.05-10 min, 0.05-10 s Mode of Operation = Interval Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 1 Time Increment = Days, Hours, Minutes, Seconds Power Supply = External Contact Configuration = SPDT Current Maximum = 16 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7596640 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single pole. 22.5 mm wide. Eight time scales from 0.05s → 10 days. High input/output isolation. Wide supply range 24 → 240 Vac/dc. 35 mm rail (EN 60715) mount. Blade + cross - both flat blade and cross head screw drivers can be used to adjust the range and function selectors, the timing trimmer, and to disengage the rail mounting clip. Multi-voltage versions with PWM clever technology Supply Voltage = 24 - 240 V ac/dc Time Range = 0.05-10 d, 0.05-10 h, 0.05-10 min, 0.05-10 s Mode of Operation = Interval Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 1 Time Increment = Days, Hours, Minutes, Seconds Power Supply = External Contact Configuration = SPDT Current Maximum = 16 A

Single pole. 22.5 mm wide. Eight time scales from 0.05s → 10 days. High input/output isolation. Wide supply range 24 → 240 Vac/dc. 35 mm rail (EN 60715) mount. Blade + cross - both flat blade and cross head screw drivers can be used to adjust the range and function selectors, the timing trimmer, and to disengage the rail mounting clip. Multi-voltage versions with PWM clever technology
Supply Voltage = 24 - 240 V ac/dc
Time Range = 0.05-10 d, 0.05-10 h, 0.05-10 min, 0.05-10 s
Mode of Operation = Interval
Mounting Type = DIN Rail
Number of Timer Functions = Single
Number of Contacts = 1
Time Increment = Days, Hours, Minutes, Seconds
Power Supply = External
Contact Configuration = SPDT
Current Maximum = 16 A

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Time Delay Relays
Product Number 7596640
Time Ranges Days, Hours, Minutes, Seconds
Timer Type Interval
Function Type Single Function
Minimum 0.0500 seconds
Unlock Full Specs
to access all available technical data

Similar Products

 - 349872 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Seconds
Timer Type ON-Delay
Function Type Single Function
View Details
 - 2171334 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Seconds
Timer Type ON-Delay
Function Type Single Function
View Details
 - 1239739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Days, Hours, Minutes, Seconds
Timer Type ON-Delay; Off-Delay
Function Type Multi-function
View Details
 - 8184588 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Days, Hours, Minutes, Seconds
Timer Type ON-Delay; Recycle
Function Type Multi-function
View Details