RS Components, Ltd. 3080790

Description
Functions - 111, 211, 421, 451, 612 Supply Voltage = 10.5 - 265 V ac/dc Time Range = 0.6 min - 60 h, 0.6 s - 60 min Mode of Operation = Asymmetrical Recycler with Pause Start, Asymmetrical Recycler with Pulse Start, Delay Pulse, OFF Pulse, ON Delay, ON Pulse, ON Pulse with Control Switch, One Shot Asymmetrical with Control Switch, One Shot Asymmetrical without Control Switch, Release Delay, Release True OFF Delay, Symmetrical Recycler with Pause Start, Symmetrical Recycler with Pulse Start Mounting Type = Plug In Number of Timer Functions = Multi Function Number of Contacts = 1 Series = XMW-S1 Time Increment = Hours, Minutes Power Supply = External Contact Configuration = SPDT
Request a Quote
Description
Functions - 111, 211, 421, 451, 612 Supply Voltage = 10.5 - 265 V ac/dc Time Range = 0.6 min - 60 h, 0.6 s - 60 min Mode of Operation = Asymmetrical Recycler with Pause Start, Asymmetrical Recycler with Pulse Start, Delay Pulse, OFF Pulse, ON Delay, ON Pulse, ON Pulse with Control Switch, One Shot Asymmetrical with Control Switch, One Shot Asymmetrical without Control Switch, Release Delay, Release True OFF Delay, Symmetrical Recycler with Pause Start, Symmetrical Recycler with Pulse Start Mounting Type = Plug In Number of Timer Functions = Multi Function Number of Contacts = 1 Series = XMW-S1 Time Increment = Hours, Minutes Power Supply = External Contact Configuration = SPDT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 3080790 - RS Components, Ltd.
Corby, Northants, United Kingdom
Functions - 111, 211, 421, 451, 612 Supply Voltage = 10.5 - 265 V ac/dc Time Range = 0.6 min - 60 h, 0.6 s - 60 min Mode of Operation = Asymmetrical Recycler with Pause Start, Asymmetrical Recycler with Pulse Start, Delay Pulse, OFF Pulse, ON Delay, ON Pulse, ON Pulse with Control Switch, One Shot Asymmetrical with Control Switch, One Shot Asymmetrical without Control Switch, Release Delay, Release True OFF Delay, Symmetrical Recycler with Pause Start, Symmetrical Recycler with Pulse Start Mounting Type = Plug In Number of Timer Functions = Multi Function Number of Contacts = 1 Series = XMW-S1 Time Increment = Hours, Minutes Power Supply = External Contact Configuration = SPDT

Functions - 111, 211, 421, 451, 612
Supply Voltage = 10.5 - 265 V ac/dc
Time Range = 0.6 min - 60 h, 0.6 s - 60 min
Mode of Operation = Asymmetrical Recycler with Pause Start, Asymmetrical Recycler with Pulse Start, Delay Pulse, OFF Pulse, ON Delay, ON Pulse, ON Pulse with Control Switch, One Shot Asymmetrical with Control Switch, One Shot Asymmetrical without Control Switch, Release Delay, Release True OFF Delay, Symmetrical Recycler with Pause Start, Symmetrical Recycler with Pulse Start
Mounting Type = Plug In
Number of Timer Functions = Multi Function
Number of Contacts = 1
Series = XMW-S1
Time Increment = Hours, Minutes
Power Supply = External
Contact Configuration = SPDT

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Time Delay Relays
Product Number 3080790
Time Ranges Hours, Minutes
Timer Type ON-Delay; One-Shot; Recycle
Function Type Multi-function
Minimum 0.6000 seconds
Unlock Full Specs
to access all available technical data

Similar Products

 - 347882 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes
Timer Type ON-Delay
Function Type Single Function
View Details
 - 4594357 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes, Seconds
Timer Type ON-Delay
Function Type Single Function
View Details
 - 349951 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Seconds
Timer Type ON-Delay
Function Type Single Function
View Details
 - 7983520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Timer Type Interval
Function Type Single Function
Minimum 0.0500 seconds
View Details