RS Components, Ltd. 159565

Description
Functions - 111, 412, 421, 611. Delay or timeout functions at power-on, configurable by DIL switch. LED indicator for power-on and output status Supply Voltage = 12 V ac/dc Time Range = 0.05 - 100s, 0.5 - 100h, 0.5 - 100min Mode of Operation = Interval, On Delay, Pulse Delayed, Symmetrical Flasher Mounting Type = Plug In Number of Timer Functions = Multi Function Number of Contacts = 4 Time Increment = Hours, Minutes, Seconds Power Supply = External Contact Configuration = 4PDT Current Maximum = 7 A
Request a Quote
Description
Functions - 111, 412, 421, 611. Delay or timeout functions at power-on, configurable by DIL switch. LED indicator for power-on and output status Supply Voltage = 12 V ac/dc Time Range = 0.05 - 100s, 0.5 - 100h, 0.5 - 100min Mode of Operation = Interval, On Delay, Pulse Delayed, Symmetrical Flasher Mounting Type = Plug In Number of Timer Functions = Multi Function Number of Contacts = 4 Time Increment = Hours, Minutes, Seconds Power Supply = External Contact Configuration = 4PDT Current Maximum = 7 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 159565 - RS Components, Ltd.
Corby, Northants, United Kingdom
Functions - 111, 412, 421, 611. Delay or timeout functions at power-on, configurable by DIL switch. LED indicator for power-on and output status Supply Voltage = 12 V ac/dc Time Range = 0.05 - 100s, 0.5 - 100h, 0.5 - 100min Mode of Operation = Interval, On Delay, Pulse Delayed, Symmetrical Flasher Mounting Type = Plug In Number of Timer Functions = Multi Function Number of Contacts = 4 Time Increment = Hours, Minutes, Seconds Power Supply = External Contact Configuration = 4PDT Current Maximum = 7 A

Functions - 111, 412, 421, 611. Delay or timeout functions at power-on, configurable by DIL switch. LED indicator for power-on and output status
Supply Voltage = 12 V ac/dc
Time Range = 0.05 - 100s, 0.5 - 100h, 0.5 - 100min
Mode of Operation = Interval, On Delay, Pulse Delayed, Symmetrical Flasher
Mounting Type = Plug In
Number of Timer Functions = Multi Function
Number of Contacts = 4
Time Increment = Hours, Minutes, Seconds
Power Supply = External
Contact Configuration = 4PDT
Current Maximum = 7 A

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Time Delay Relays
Product Number 159565
Time Ranges Hours, Minutes, Seconds
Timer Type ON-Delay; Interval
Function Type Multi-function
Minimum 0.0500 seconds
Unlock Full Specs
to access all available technical data

Similar Products

 - 160307 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Milliseconds, Minutes, Seconds
Timer Type ON-Delay; Off-Delay; One-Shot
Function Type Multi-function
View Details
 - 260505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes
Timer Type Off-Delay
Function Type Single Function
View Details
 - 7140029 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Seconds
Timer Type ON-Delay; Off-Delay; One-Shot; Interval
Function Type Multi-function
View Details
 - 260511 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Seconds
Timer Type Off-Delay
Function Type Single Function
View Details