RS Components, Ltd. 5477859

Description
J type thermocouple contact probe for the plastics industry. Earthed hot solder. Brass end connections. Cable exit protected by bending spring. Thermocouple Type = J Probe Length = 10mm Probe Diameter = 14mm Probe Material = Stainless Steel Minimum Temperature Sensed = 0°C Maximum Temperature Sensed = +400°C Cable Length = 2m Termination Type = Cable Response Time = 0.7 s Standards Met = RoHS Compliant
Request a Quote
Description
J type thermocouple contact probe for the plastics industry. Earthed hot solder. Brass end connections. Cable exit protected by bending spring. Thermocouple Type = J Probe Length = 10mm Probe Diameter = 14mm Probe Material = Stainless Steel Minimum Temperature Sensed = 0°C Maximum Temperature Sensed = +400°C Cable Length = 2m Termination Type = Cable Response Time = 0.7 s Standards Met = RoHS Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 5477859 - RS Components, Ltd.
Corby, Northants, United Kingdom
J type thermocouple contact probe for the plastics industry. Earthed hot solder. Brass end connections. Cable exit protected by bending spring. Thermocouple Type = J Probe Length = 10mm Probe Diameter = 14mm Probe Material = Stainless Steel Minimum Temperature Sensed = 0°C Maximum Temperature Sensed = +400°C Cable Length = 2m Termination Type = Cable Response Time = 0.7 s Standards Met = RoHS Compliant

J type thermocouple contact probe for the plastics industry. Earthed hot solder. Brass end connections. Cable exit protected by bending spring.
Thermocouple Type = J
Probe Length = 10mm
Probe Diameter = 14mm
Probe Material = Stainless Steel
Minimum Temperature Sensed = 0°C
Maximum Temperature Sensed = +400°C
Cable Length = 2m
Termination Type = Cable
Response Time = 0.7 s
Standards Met = RoHS Compliant

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Elements
Product Number 5477859
Thermocouple Type J
Unlock Full Specs
to access all available technical data

Similar Products

 - 7877790 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 39 inch (1000 mm)
View Details
 - 8240653 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 6 inch (150 mm)
View Details
 - 3241850 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type J
Length 1 inch (20 mm)
View Details
 - 8240681 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 39 inch (1000 mm)
View Details