RS Components, Ltd. 4071393

Description
Type K thermocouple, two 0.8 mm conductors. Insulated with braided ceramic fibre. Overbraided with ceramic fibre. Hot solder and stripping for existing connections. Thermocouple Type = K Probe Length = 3m Minimum Temperature Sensed = 0°C Maximum Temperature Sensed = +1200°C Cable Length = 3m Response Time = 0.7 s Standards Met = RoHS Compliant
Request a Quote
Description
Type K thermocouple, two 0.8 mm conductors. Insulated with braided ceramic fibre. Overbraided with ceramic fibre. Hot solder and stripping for existing connections. Thermocouple Type = K Probe Length = 3m Minimum Temperature Sensed = 0°C Maximum Temperature Sensed = +1200°C Cable Length = 3m Response Time = 0.7 s Standards Met = RoHS Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 4071393 - RS Components, Ltd.
Corby, Northants, United Kingdom
Type K thermocouple, two 0.8 mm conductors. Insulated with braided ceramic fibre. Overbraided with ceramic fibre. Hot solder and stripping for existing connections. Thermocouple Type = K Probe Length = 3m Minimum Temperature Sensed = 0°C Maximum Temperature Sensed = +1200°C Cable Length = 3m Response Time = 0.7 s Standards Met = RoHS Compliant

Type K thermocouple, two 0.8 mm conductors. Insulated with braided ceramic fibre. Overbraided with ceramic fibre. Hot solder and stripping for existing connections.
Thermocouple Type = K
Probe Length = 3m
Minimum Temperature Sensed = 0°C
Maximum Temperature Sensed = +1200°C
Cable Length = 3m
Response Time = 0.7 s
Standards Met = RoHS Compliant

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Elements
Product Number 4071393
Thermocouple Type K
Unlock Full Specs
to access all available technical data

Similar Products

 - 1365872 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type J
View Details
 - 8240638 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 20 inch (500 mm)
View Details
 - 1365882 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
View Details
 - 8471122 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 6 inch (150 mm)
View Details