RS Components, Ltd. 2194652

Description
300mm x 3mm probe . K probe with stainless steel sheath. N with Nicrosil sheath. Probe fitted with an M8 x 1.0 adaptor for installation. 1m cable insulation: K PTFE, N PVC. Stainless steel 1//8 BSP compression gland available. Temp. range: Thermocouple Type = N Probe Length = 300mm Probe Diameter = 3mm Probe Material = Nicrosil Alloy Minimum Temperature Sensed = -230°C Maximum Temperature Sensed = +1300°C Cable Length = 1m Termination Type = 2-Wire Tail, Bare Wire Tail Standards Met = IEC
Request a Quote
Description
300mm x 3mm probe . K probe with stainless steel sheath. N with Nicrosil sheath. Probe fitted with an M8 x 1.0 adaptor for installation. 1m cable insulation: K PTFE, N PVC. Stainless steel 1//8 BSP compression gland available. Temp. range: Thermocouple Type = N Probe Length = 300mm Probe Diameter = 3mm Probe Material = Nicrosil Alloy Minimum Temperature Sensed = -230°C Maximum Temperature Sensed = +1300°C Cable Length = 1m Termination Type = 2-Wire Tail, Bare Wire Tail Standards Met = IEC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 2194652 - RS Components, Ltd.
Corby, Northants, United Kingdom
300mm x 3mm probe . K probe with stainless steel sheath. N with Nicrosil sheath. Probe fitted with an M8 x 1.0 adaptor for installation. 1m cable insulation: K PTFE, N PVC. Stainless steel 1//8 BSP compression gland available. Temp. range: Thermocouple Type = N Probe Length = 300mm Probe Diameter = 3mm Probe Material = Nicrosil Alloy Minimum Temperature Sensed = -230°C Maximum Temperature Sensed = +1300°C Cable Length = 1m Termination Type = 2-Wire Tail, Bare Wire Tail Standards Met = IEC

300mm x 3mm probe . K probe with stainless steel sheath. N with Nicrosil sheath. Probe fitted with an M8 x 1.0 adaptor for installation. 1m cable insulation: K PTFE, N PVC. Stainless steel 1//8 BSP compression gland available. Temp. range:
Thermocouple Type = N
Probe Length = 300mm
Probe Diameter = 3mm
Probe Material = Nicrosil Alloy
Minimum Temperature Sensed = -230°C
Maximum Temperature Sensed = +1300°C
Cable Length = 1m
Termination Type = 2-Wire Tail, Bare Wire Tail
Standards Met = IEC

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Elements
Product Number 2194652
Thermocouple Type N
Unlock Full Specs
to access all available technical data

Similar Products

 - 7621128 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 6 inch (150 mm)
View Details
 - 7877781 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 20 inch (500 mm)
View Details
 - 4437973 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 10 inch (250 mm)
View Details
 - 1314745 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
View Details