RS Components, Ltd. Castor Wheels 8371335

Description
Swivel Plate Castor, 85mm diameter
Request a Quote
Description
Swivel Plate Castor, 85mm diameter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 8371335 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
8371335
Castor Wheels 8371335
Swivel Plate Castor, 85mm diameter

Swivel Plate Castor, 85mm diameter

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 8371335
Product Name Castor Wheels
Wheel Type Metal; Aluminium
Maximum Load 331 lbs (150 kg)
Wheel Diameter 3.35 inch (85 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2804695 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 551 lbs (250 kg)
Wheel Diameter 1.97 inch (50 mm)
Overall Height 2.83 inch (72 mm)
View Details
Castor Wheels - 2535558 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 176 lbs (80 kg)
Wheel Diameter 3.15 inch (80 mm)
View Details
Castor Wheels - 2430370 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 551 lbs (250 kg)
Wheel Diameter 4.92 inch (125 mm)
Wheel Width 1.57 inch (40 mm)
View Details
Castor Wheels - 211452 - RS Components, Ltd.
RS Components, Ltd.
Specs
Caster Type Stem Caster
Wheel Type Metal; Metal
Maximum Load 165 lbs (75 kg)
View Details