RS Components, Ltd. Castor Wheels 2804695

Description
StarTech.com RKCASTER2 Castor
Request a Quote
Description
StarTech.com RKCASTER2 Castor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 2804695 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
2804695
Castor Wheels 2804695
StarTech.com RKCASTER2 Castor

StarTech.com RKCASTER2 Castor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 2804695
Product Name Castor Wheels
Maximum Load 551 lbs (250 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2270497 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 331 lbs (150 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Castor Wheels - 149222 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 662 lbs (300 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.57 inch (40 mm)
View Details
Castor Wheels - 149251 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 44.1 lbs (20 kg)
Wheel Diameter 1.97 inch (50 mm)
Wheel Width 0.9449 inch (24 mm)
View Details
Castor Wheels - 1965015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 331 lbs (150 kg)
View Details