RS Components, Ltd. Castor Wheels 211452

Description
Screw fit metal mini castor,62mm 75kg
Request a Quote
Description
Screw fit metal mini castor,62mm 75kg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 211452 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
211452
Castor Wheels 211452
Screw fit metal mini castor,62mm 75kg

Screw fit metal mini castor,62mm 75kg

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 211452
Product Name Castor Wheels
Caster Type Stem Caster
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2270100 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 121 lbs (55 kg)
Wheel Diameter 3.15 inch (80 mm)
View Details
Castor Wheels - 149235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 265 lbs (120 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.18 inch (30 mm)
View Details
Castor Wheels - 2848972 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 18.74 lbs (8.5 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Castor Wheels - 2535671 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 386 lbs (175 kg)
View Details