RS Components, Ltd. Castor Wheels 2430370

Description
Guitel Fixed Castor, 125mm PP, Roller be
Request a Quote
Description
Guitel Fixed Castor, 125mm PP, Roller be
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 2430370 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
2430370
Castor Wheels 2430370
Guitel Fixed Castor, 125mm PP, Roller be

Guitel Fixed Castor, 125mm PP, Roller be

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 2430370
Product Name Castor Wheels
Maximum Load 551 lbs (250 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 149274 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 662 lbs (300 kg)
Wheel Diameter 6.3 inch (160 mm)
Wheel Width 1.57 inch (40 mm)
View Details
Castor Wheels - 2430381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 77.17 lbs (35 kg)
Wheel Diameter 1.97 inch (50 mm)
Wheel Width 0.7087 inch (18 mm)
View Details
Castor Wheels - 2479307 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Maximum Load 1544 lbs (700 kg)
Wheel Diameter 5.91 inch (150 mm)
View Details
Castor Wheels - 2535665 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 386 lbs (175 kg)
View Details