RS Components, Ltd.
Castor Wheels
2535558
Description
HANDLING CASTOR 80MM SW.
Request a Quote
Email Supplier
Description
HANDLING CASTOR 80MM SW.
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
2535558 |
|
Product Name
|
Castor Wheels |
|
Wheel Type
|
Rubber/Plastic; Rubber
|
|
Maximum Load
|
176 lbs (80 kg)
|
|
Wheel Diameter
|
3.15 inch (80 mm)
|
|
Wheel Width
|
1.38 inch (35 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
Brake
Maximum Load
331 lbs (150 kg)
Wheel Diameter
3.94 inch (100 mm)
View Details
Wheel Type
Rubber/Plastic; Rubber
Features
Brake
Maximum Load
110 lbs (50 kg)
View Details
Wheel Type
Plastic; Polyamide
Features
Brake
Maximum Load
551 lbs (250 kg)
View Details
Caster Type
Stem Caster
Wheel Type
Pur
Maximum Load
110 lbs (50 kg)
View Details