RS Components, Ltd. Castor Wheels 8286312

Description
Swivel Castor, 50mm, Polypropylene Wheel
Request a Quote
Description
Swivel Castor, 50mm, Polypropylene Wheel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 8286312 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
8286312
Castor Wheels 8286312
Swivel Castor, 50mm, Polypropylene Wheel

Swivel Castor, 50mm, Polypropylene Wheel

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 8286312
Product Name Castor Wheels
Wheel Type Pp
Maximum Load 110 lbs (50 kg)
Wheel Diameter 1.97 inch (50 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2270510 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Features Brake
Maximum Load 331 lbs (150 kg)
View Details
Castor Wheels - 3064300 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 33.08 lbs (15 kg)
Wheel Diameter 1.65 inch (42 mm)
View Details
Castor Wheels - 149229 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 1764 lbs (800 kg)
Wheel Diameter 7.87 inch (200 mm)
Wheel Width 1.97 inch (50 mm)
View Details
Castor Wheels - 2270122 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 121 lbs (55 kg)
View Details