RS Components, Ltd. Castor Wheels 149205

Description
Zinc swivel brake grey elastic rubber
Request a Quote
Description
Zinc swivel brake grey elastic rubber
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 149205 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
149205
Castor Wheels 149205
Zinc swivel brake grey elastic rubber

Zinc swivel brake grey elastic rubber

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 149205
Product Name Castor Wheels
Maximum Load 375 lbs (170 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 149291 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 375 lbs (170 kg)
Wheel Diameter 4.92 inch (125 mm)
Wheel Width 1.57 inch (40 mm)
View Details
Castor Wheels - 2304849 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 132 lbs (60 kg)
Wheel Diameter 2.95 inch (75 mm)
Wheel Width 0.9449 inch (24 mm)
View Details
Castor Wheels - 1964999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 331 lbs (150 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Castor Wheels - 2478203 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Maximum Load 2205 lbs (1000 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details