RS Components, Ltd. Castor Wheels 2823642

Description
RS PRO MSS100PNB Castor
Request a Quote
Description
RS PRO MSS100PNB Castor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 2823642 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
2823642
Castor Wheels 2823642
RS PRO MSS100PNB Castor

RS PRO MSS100PNB Castor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 2823642
Product Name Castor Wheels
Maximum Load 331 lbs (150 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2536387 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 110 lbs (50 kg)
View Details
Castor Wheels - 149294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 441 lbs (200 kg)
Wheel Diameter 5.91 inch (150 mm)
Wheel Width 1.57 inch (40 mm)
View Details
Castor Wheels - 2478297 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Maximum Load 1323 lbs (600 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Castor Wheels - 149286 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 662 lbs (300 kg)
Wheel Diameter 4.92 inch (125 mm)
Wheel Width 1.57 inch (40 mm)
View Details