RS Components, Ltd.
Castor Wheels
2535744
Description
CASTOR 100D FIXED BLUE
Request a Quote
Email Supplier
Description
CASTOR 100D FIXED BLUE
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
2535744 |
|
Product Name
|
Castor Wheels |
|
Wheel Type
|
Rubber/Plastic; Rubber
|
|
Features
|
Brake
|
|
Maximum Load
|
331 lbs (150 kg)
|
|
Wheel Diameter
|
3.94 inch (100 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Wheel Type
Rubber/Plastic; Rubber
Features
Brake
Maximum Load
121 lbs (55 kg)
View Details
Maximum Load
1544 lbs (700 kg)
Wheel Diameter
4.92 inch (125 mm)
Wheel Width
1.57 inch (40 mm)
View Details
Maximum Load
1764 lbs (800 kg)
Wheel Diameter
7.87 inch (200 mm)
Wheel Width
2.24 inch (57 mm)
View Details
Wheel Type
Rubber/Plastic; Rubber
Features
Brake
Maximum Load
132 lbs (60 kg)
View Details