RS Components, Ltd. Castor Wheels 149195

Description
RS PRO 05118S01000FN Castor
Request a Quote
Description
RS PRO 05118S01000FN Castor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 149195 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
149195
Castor Wheels 149195
RS PRO 05118S01000FN Castor

RS PRO 05118S01000FN Castor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 149195
Product Name Castor Wheels
Maximum Load 265 lbs (120 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2430363 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 386 lbs (175 kg)
Wheel Diameter 4.92 inch (125 mm)
Wheel Width 1.34 inch (34 mm)
View Details
Castor Wheels - 2535895 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyolefin
Features Brake
Maximum Load 143 lbs (65 kg)
View Details
Castor Wheels - 2270217 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 243 lbs (110 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Castor Wheels - 2012904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Caster Type Stem Caster
Wheel Type Plastic; Nylon
Maximum Load 110 lbs (50 kg)
View Details