RS Components, Ltd. Castor Wheels 6961015

Description
Swivel castor braked,160mm 300kg
Request a Quote
Description
Swivel castor braked,160mm 300kg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 6961015 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
6961015
Castor Wheels 6961015
Swivel castor braked,160mm 300kg

Swivel castor braked,160mm 300kg

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 6961015
Product Name Castor Wheels
Wheel Type Pur
Features Brake
Maximum Load 662 lbs (300 kg)
Wheel Diameter 6.3 inch (160 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 3064316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Wheel Diameter 1.65 inch (42 mm)
Wheel Width 0.7087 inch (18 mm)
View Details
Castor Wheels - 2823638 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 165 lbs (75 kg)
Wheel Diameter 2.95 inch (75 mm)
Wheel Width 0.9843 inch (25 mm)
View Details
Castor Wheels - 149303 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 132 lbs (60 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 0.9449 inch (24 mm)
View Details
Castor Wheels - 2304835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 772 lbs (350 kg)
Wheel Diameter 6.3 inch (160 mm)
Wheel Width 1.61 inch (41 mm)
View Details