RS Components, Ltd. Castor Wheels 2304839

Description
Guitel Hervieu 374562 Castor
Request a Quote
Description
Guitel Hervieu 374562 Castor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 2304839 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
2304839
Castor Wheels 2304839
Guitel Hervieu 374562 Castor

Guitel Hervieu 374562 Castor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 2304839
Product Name Castor Wheels
Maximum Load 772 lbs (350 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2270324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Maximum Load 331 lbs (150 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Castor Wheels - 2962922 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Nylon
Maximum Load 375 lbs (170 kg)
Wheel Diameter 2.95 inch (75 mm)
View Details
Castor Wheels - 2823652 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 287 lbs (130 kg)
Wheel Diameter 3.15 inch (80 mm)
Wheel Width 1.26 inch (32 mm)
View Details
Castor Wheels - 2270576 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Features Brake
Maximum Load 331 lbs (150 kg)
View Details