RS Components, Ltd. Castor Wheels 149226

Description
Zinc swivel grey rubber threadguards
Request a Quote
Description
Zinc swivel grey rubber threadguards
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 149226 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
149226
Castor Wheels 149226
Zinc swivel grey rubber threadguards

Zinc swivel grey rubber threadguards

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 149226
Product Name Castor Wheels
Maximum Load 88.2 lbs (40 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2481782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 386 lbs (175 kg)
View Details
Castor Wheels - 211430 - RS Components, Ltd.
RS Components, Ltd.
Specs
Caster Type Stem Caster
Wheel Type Metal; Metal
Maximum Load 110 lbs (50 kg)
View Details
Castor Wheels - 2270481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 331 lbs (150 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Castor Wheels - 2430389 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 882 lbs (400 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.97 inch (50 mm)
View Details