RS Components, Ltd. Castor Wheels 2478219

Description
Heavy duty SW castor w/TP,250mm 1400kg
Request a Quote
Description
Heavy duty SW castor w/TP,250mm 1400kg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 2478219 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
2478219
Castor Wheels 2478219
Heavy duty SW castor w/TP,250mm 1400kg

Heavy duty SW castor w/TP,250mm 1400kg

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 2478219
Product Name Castor Wheels
Wheel Type Pur
Maximum Load 3087 lbs (1400 kg)
Wheel Diameter 9.84 inch (250 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2823650 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 772 lbs (350 kg)
Wheel Diameter 7.87 inch (200 mm)
Wheel Width 1.97 inch (50 mm)
View Details
Castor Wheels - 2974593 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 551 lbs (250 kg)
Wheel Diameter 5.91 inch (150 mm)
View Details
Castor Wheels - 1718317 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 507 lbs (230 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Castor Wheels - 3132649 - RS Components, Ltd.
RS Components, Ltd.
Specs
Caster Type Stem Caster
Wheel Type Plastic; Nylon
Maximum Load 110 lbs (50 kg)
View Details