RS Components, Ltd. Castor Wheels 2973809

Description
Mediumduty SW castor w/TP&BR,150mm 250kg
Request a Quote
Description
Mediumduty SW castor w/TP&BR,150mm 250kg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 2973809 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
2973809
Castor Wheels 2973809
Mediumduty SW castor w/TP&BR,150mm 250kg

Mediumduty SW castor w/TP&BR,150mm 250kg

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 2973809
Product Name Castor Wheels
Wheel Type Plastic; Polyamide
Features Brake
Maximum Load 551 lbs (250 kg)
Wheel Diameter 5.91 inch (150 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2974593 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 551 lbs (250 kg)
Wheel Diameter 5.91 inch (150 mm)
View Details
Castor Wheels - 1830091 - RS Components, Ltd.
RS Components, Ltd.
Specs
Caster Type Stem Caster
Wheel Type Metal; Steel
Maximum Load 441 lbs (200 kg)
View Details
Castor Wheels - 149298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 1433 lbs (650 kg)
Wheel Diameter 5.91 inch (150 mm)
Wheel Width 1.97 inch (50 mm)
View Details
Castor Wheels - 2270396 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Features Brake
Maximum Load 331 lbs (150 kg)
View Details