RS Components, Ltd. Castor Wheels 6960920

Description
Swivel castor braked,125mm 200kg
Request a Quote
Description
Swivel castor braked,125mm 200kg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 6960920 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
6960920
Castor Wheels 6960920
Swivel castor braked,125mm 200kg

Swivel castor braked,125mm 200kg

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 6960920
Product Name Castor Wheels
Wheel Type Pur
Features Brake
Maximum Load 441 lbs (200 kg)
Wheel Diameter 4.92 inch (125 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2270576 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Features Brake
Maximum Load 331 lbs (150 kg)
View Details
Castor Wheels - 2270138 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 187 lbs (85 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Castor Wheels - 2823644 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 331 lbs (150 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.26 inch (32 mm)
View Details
Castor Wheels - 1718310 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Elastic
Maximum Load 507 lbs (230 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details