RS Components, Ltd. Castor Wheels 2823639

Description
100MM SWIVEL 250KG NY PRESSED STEEL CAST
Request a Quote
Description
100MM SWIVEL 250KG NY PRESSED STEEL CAST
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 2823639 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
2823639
Castor Wheels 2823639
100MM SWIVEL 250KG NY PRESSED STEEL CAST

100MM SWIVEL 250KG NY PRESSED STEEL CAST

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 2823639
Product Name Castor Wheels
Maximum Load 551 lbs (250 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 149294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 441 lbs (200 kg)
Wheel Diameter 5.91 inch (150 mm)
Wheel Width 1.57 inch (40 mm)
View Details
Castor Wheels - 2270481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 331 lbs (150 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Castor Wheels - 2430360 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 88.2 lbs (40 kg)
Wheel Diameter 1.97 inch (50 mm)
Wheel Width 0.7087 inch (18 mm)
View Details
Castor Wheels - 2536387 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 110 lbs (50 kg)
View Details