RS Components, Ltd. Castor Wheels 149241

Description
Stainless st swivel brake nylon wheel pl
Request a Quote
Description
Stainless st swivel brake nylon wheel pl
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 149241 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
149241
Castor Wheels 149241
Stainless st swivel brake nylon wheel pl

Stainless st swivel brake nylon wheel pl

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 149241
Product Name Castor Wheels
Maximum Load 331 lbs (150 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 1830091 - RS Components, Ltd.
RS Components, Ltd.
Specs
Caster Type Stem Caster
Wheel Type Metal; Steel
Maximum Load 441 lbs (200 kg)
View Details
Castor Wheels - 149193 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 662 lbs (300 kg)
Wheel Diameter 6.3 inch (160 mm)
Wheel Width 1.57 inch (40 mm)
View Details
Castor Wheels - 2535930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyolefin
Features Brake
Maximum Load 220 lbs (100 kg)
View Details
Castor Wheels - 1718311 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Elastic
Features Brake
Maximum Load 507 lbs (230 kg)
View Details