RS Components, Ltd.
Castor Wheels
2535514
Description
HANDLING CASTOR 50MM SW.
Request a Quote
Email Supplier
Description
HANDLING CASTOR 50MM SW.
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
2535514 |
|
Product Name
|
Castor Wheels |
|
Wheel Type
|
Rubber/Plastic; Rubber
|
|
Features
|
Brake
|
|
Maximum Load
|
110 lbs (50 kg)
|
|
Wheel Diameter
|
1.97 inch (50 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Maximum Load
110 lbs (50 kg)
Wheel Diameter
3.15 inch (80 mm)
Wheel Width
0.7087 inch (18 mm)
View Details
Maximum Load
220 lbs (100 kg)
Wheel Diameter
2.36 inch (60 mm)
Wheel Width
0.6693 inch (17 mm)
View Details
Wheel Type
Rubber/Plastic; Rubber
Features
Brake
Maximum Load
110 lbs (50 kg)
View Details
Wheel Type
Rubber/Plastic; Rubber
Features
Brake
Maximum Load
220 lbs (100 kg)
View Details