RS Components, Ltd.
Castor Wheels
2535946
Description
CASTOR 100D SW.TP.BR WHT
Request a Quote
Email Supplier
Description
CASTOR 100D SW.TP.BR WHT
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
2535946 |
|
Product Name
|
Castor Wheels |
|
Wheel Type
|
Plastic; Polychoc
|
|
Features
|
Brake
|
|
Maximum Load
|
220 lbs (100 kg)
|
|
Wheel Diameter
|
3.94 inch (100 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Maximum Load
375 lbs (170 kg)
Wheel Diameter
4.92 inch (125 mm)
Wheel Width
1.57 inch (40 mm)
View Details
Wheel Type
Rubber/Plastic; Rubber
Features
Brake
Maximum Load
187 lbs (85 kg)
View Details
Wheel Type
Rubber/Plastic; Rubber
Maximum Load
33.08 lbs (15 kg)
Wheel Diameter
1.65 inch (42 mm)
View Details
Wheel Type
Rubber/Plastic; Rubber
Maximum Load
331 lbs (150 kg)
Wheel Diameter
5.91 inch (150 mm)
View Details